location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony α SLT-A58 + DT 18-55mm SLR Camera Kit 20.1 MP CMOS 5456 x 3632 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
α
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLT-A58 + DT 18-55mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLT-A58K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0490552492284 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony α SLT-A58 + DT 18-55mm SLR Camera Kit 20.1 MP CMOS 5456 x 3632 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Kit 20.1 MP CMOS Black
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 16000 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s ± 3EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Voice recording Micro-USB B HDMI
  • - Lithium 7.2 V
Long product name Sony α SLT-A58 + DT 18-55mm SLR Camera Kit 20.1 MP CMOS 5456 x 3632 pixels Black :
The long product name of Sony α SLT-A58 + DT 18-55mm SLR Camera Kit 20.1 MP CMOS 5456 x 3632 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20.1MP Exmor APS HD CMOS, JPEG (5456 x 3632), AVCHD (1920 x 1080), ISO 100 - 16000, 2.7" TFT LCD, USB 2.0, HDMI, SD/SDHC/SDXC, Black
More>>>
Sony α SLT-A58 + DT 18-55mm SLR Camera Kit 20.1 MP CMOS 5456 x 3632 pixels Black:
The official description of Sony α SLT-A58 + DT 18-55mm SLR Camera Kit 20.1 MP CMOS 5456 x 3632 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

20.1MP Exmor® APS HD CMOS sensor, OLED Tru-Finder™, 8fps, lock-on autofocus with SAL1855-2 zoom lens

- Freeze the fast-action detail with a 20.1MP sensor
- Compose the shot precisely on the OLED Tru-Finder™
- Easily lock-on and capture fast-moving subjects
- Be ready for most scenes with an 18-55mm zoom lens

Leave nothing to chance

Take the guesswork out of creative photography. The OLED Tru-Finder™ viewfinder accurately shows how shots will look. The 20.1MP sensor captures every tiny detail. And lock-on autofocus puts fast-moving subjects right in your sights. Start to react as one with your camera.

Soak up every detail
Create images with impact with the 20.1MP Exmor® APS HD CMOS sensor. With its wide sensitivity range, it picks up on every little detail - even in low-light conditions. Together with the BIONZ image processing engine, it ensures crisp, clear pictures every time.

What you see is what you shoot
With some viewfinders, shots don’t turn out quite as expected. But the high-contrast OLED Tru-Finder™ gives an accurate, real-time display of the shot you're about to take – right down to camera settings and exposure adjustments. So you can compose with confidence.

Lightning quick shooting
From fast-moving sports to fast-changing facial expressions, capture the moment with a continuous burst of images. A high-performance 15-point autofocus system (with 3 cross sensors) lets you shoot at a rapid 8 frames per second so you can follow the action as it happens.

Film fluid Full HD movies
In the mood for movies instead of photos? Capture smooth, highly detailed Full HD videos with continuous autofocus to track the action – even when you’re zooming in or out. And unlike a DSLR, you can watch the story unfold on the OLED Tru-Finder™ as you film.

Master the art of composition
While some photographers have a natural eye for a shot, most of us could use a little help. Auto Object Framing automatically proposes a pro-style crop of your original picture. Whether you use the suggested version or your original is entirely up to you.

Carry a lens that’s ready for anything
From landscapes to portraits, you're ready for anything with a compact lens that can handle the most frequently used zoom situations. Ideal for everyday shooting, it covers that all-important 18-55mm range, with a smooth autofocus to help you zoom in quietly and accurately.

Short summary description Sony α SLT-A58 + DT 18-55mm SLR Camera Kit 20.1 MP CMOS 5456 x 3632 pixels Black:
This short summary of the Sony α SLT-A58 + DT 18-55mm SLR Camera Kit 20.1 MP CMOS 5456 x 3632 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony α SLT-A58 + DT 18-55mm, 20.1 MP, 5456 x 3632 pixels, CMOS, Full HD, 492 g, Black

Long summary description Sony α SLT-A58 + DT 18-55mm SLR Camera Kit 20.1 MP CMOS 5456 x 3632 pixels Black:
This is an auto-generated long summary of Sony α SLT-A58 + DT 18-55mm SLR Camera Kit 20.1 MP CMOS 5456 x 3632 pixels Black based on the first three specs of the first five spec groups.

Sony α SLT-A58 + DT 18-55mm. Camera type: SLR Camera Kit, Megapixel: 20.1 MP, Sensor type: CMOS, Maximum image resolution: 5456 x 3632 pixels. ISO sensitivity (max): 16000. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 6.86 cm (2.7"). Viewfinder type: Electronic. Weight: 492 g. Product color: Black

Picture quality
Camera type *
SLR Camera Kit
Megapixel *
20.1 MP
Sensor type *
CMOS
Maximum image resolution *
5456 x 3632 pixels
Still image resolution(s) *
3872 × 2576, 2736 x 1824
Image stabilizer *
No
Total megapixels
20.4 MP
Image sensor size (W x H)
23.2 x 15.4 mm
Sensor format
Advanced Photo System type-C (APS-C)
Image formats supported *
EXIF, JPG, RAW
Lens system
Focal length range
18 - 55 mm
Lens type
Standard zoom
Lens mount interface
Sony A
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus
Auto Focus (AF) points
15
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
16000
ISO sensitivity
100, 200, 400, 800, 1600, 3200, 6400, 12800, 16000
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Fill-in, Red-eye reduction, Slow synchronization
Flash guide number
10 m
Flash recharging time
4 s
External flash connector
Yes
Flash exposure correction
±2EV (1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
1440 x 1080, 1920 x 1080 pixels
Video formats supported
AVCHD, H.264, MP4, MPEG4
Audio
Built-in microphone *
Yes
Voice recording
Yes
Audio formats supported
AC3
Memory
Compatible memory cards *
MS PRO Duo, MS Pro-HG, MS XC-HG Duo, SD, SDHC, SDXC
Memory slots
1
Display
Display *
TFT
Display diagonal *
6.86 cm (2.7")
Display
Display resolution (numeric)
460800 pixels
Vari-angle LCD display
Yes
Viewfinder
Viewfinder type
Electronic
Magnification
0.88x
Ports & interfaces
PictBridge *
No
USB version *
2.0
USB connector
Micro-USB B
HDMI *
Yes
HDMI connector type
Mini
DC-in jack
Yes
Microphone in
Yes
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent, Shade
Scene modes *
Portrait, Sunset, Landscape
Shooting modes *
Auto, Movie, Program
Photo effects *
Black&White, Vivid
Self-timer delay *
2, 10 s
Contrast adjustment
Yes
Brightness adjustment
Yes
Saturation adjustment
Yes
Camera playback
Movie, Single image, Slide show
Histogram
Yes
Live view
Yes
Image editing
Rotating
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Camera file system
DCF 2.0, Exif 2.3, MPF, RAW
Tripod mounting supported *
Yes
Design
Product color *
Black
Battery
Battery technology *
Lithium
Battery voltage
7.2 V
Battery life (CIPA standard)
700 shots
Battery capacity
1650 mAh
Battery type
NP-FM500H
Number of batteries supported
1
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
128.6 mm
Depth
77.7 mm
Height
95.5 mm
Weight
492 g
Weight (including battery)
573 g
Packaging content
Cables included
Micro-USB
Battery charger included
Yes
Batteries included
Yes
Other features
Built-in flash
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 06:46:13
Uk has collected 99 expert reviews for Sony α SLT-A58 + DT 18-55mm SLR Camera Kit 20.1 MP CMOS 5456 x 3632 pixels Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-11-09 06:46:12
Sony’s SLT a58 super snapper is a top notch camera that comes complete with an incredible electronic viewfinder, image stabilisation, and even video shooting powers - but how does fare with the rest of the DSLR pack? And will its small screen and pictu...
80%
itreviews.com
Updated:
2013-11-09 06:46:12
The Sony Alpha 58 ($599.99 direct with 18-55mm lens ) is the current entry-level D-SLR in the company’s catalog. The 20-megapixel camera offers a few modest upgrades over the previous-generation Alpha 57 , including an OLED viewfinder, but takes a step ba...
Bottom line The Sony Alpha 58 (SLT-A58K) offers an upgraded OLED EVF and kit lens, but it isn't the top D-SLR in Sony's lineup...
60%
macworld.co.uk
Updated:
2013-11-09 06:46:12
New ‘SLT’ camera offers big resolution, small price tag yet EVF plus tilting LCD Though outwardly resembling a digital SLR, the inner workings of the entry-level A58 has Sony classifying it as an ‘SLT’ (Single Lens Translucent) camera. As with its Alph...
Good Well saturated colours and warm feel to images, rear LCD can be tilted up or down, DSLR-style handling yet quicker to get video recording up and running, EVF comes with built-in eye sensor for automatic activation...
Bad The rear LCD screen is smaller than most rivals (even if it can be tilted), bulkier than smaller rivals at this price in the Canon EOS 100D DSLR or even Panasonic G6 CSC...
Bottom line Sharp and well-saturated images from the camera as well as ultra smooth video clips confirm this cheaper than average model as a jack of all trades too. So if you don't mind an electronic viewfinder as opposed to the traditional optical version supplied b...
80%
digitalversus.com
Updated:
2013-11-09 06:46:12
Entry-level SLRs are facing tough competition from mirrorless cameras (including Sony's NEX range) and seem to be gripped by the same general moroseness as the rest of the SLR market...
Good Even more responsive than previous model, New 20Megapixel sensor makes an effective replacement for the wellknown 16MP model, New OLED viewfinder, "Lock On AF" function works well, Sensorshift stabilisation: works with all lenses...
Bad Screen has been downgraded compared with the Alpha 57, Finish has been scaled back, Menu still has some incoherent features, Lens quality: 1855 kit lens bridles the sensor's potential, Constant hissing in video mode...
Bottom line Sony certainly knows how to make good sensors—the new 20-Megapixel APS-C model used in the A58 is proof enough of that. Sony also knows how to make good image processing engines that can further improve its cameras' already speedy response times. But whil...
80%
trustedreviews.com
Updated:
2013-11-09 06:46:12
What is the Sony A58? The Sony A58 is Sony's new entry-level DSLR. It replaces two cameras, the Sony A37 and Sony A57 as Sony looks to simplify its camera range for 2013. It has a 2.7-inch, tilting display and supports 1080p HD video recording. At launch...
Good Comfortable handgrip and handling, Reliable AF performance, Good level of detail in images, Noise at higher ISO settings...
Bad Plastic lens mount is disappointing, Limited burst mode...
Bottom line The entry-level DSLR market is one of the most competitive in photography and, as a result, anything that a camera can do to stand out is more than welcome. Sony had achieved this with past SLT range cameras, but the Sony A58 is a step back. The full reso...
70%
expertreviews.co.uk
Updated:
2013-11-09 06:46:13
The vast majority of SLRs we see on the street bear Canon or Nikon logos. Sony clearly wants to change this, and by our reckoning it's going about it the right way. Digital SLR technology is mature and refined, and ultimately there's little to choose b...
Bottom line Less unusual than previous SLT cameras but still a strong contender on all fronts, particularly for value...
80%
techradar.com
Updated:
2013-11-09 06:46:13
It's been a few years since Sony first introduced its DSLT , or translucent mirror, cameras, and it seems as if consumers and the industry are now au fait with the idea. The company generally updates its entry level cameras once a year, and so it has refr...
Good Picture Effects, Low light performance, Good EVF...
Bad Slow autofocus, Frustrating raw format use, Not an articulating/touchscreen...
Bottom line We're a little disappointed not to see a touchscreen incorporated on this camera, too. With the Canon 100D and Canon 700D showing us how useful these can be on DSLR (type) cameras, we'd expect an electronic giant like Sony to have touchscreen technology...
80%
pocket-lint.com
Updated:
2013-11-09 06:46:13
Sony continues to march out the megapixels: the latest update to its Single Lens Translucent (SLT) series, the Alpha A58, houses a brand new 20.1-megapixel APS-C sensor at its core. Pocket-lint met up with Sony ahead of the official unveiling to take a lo...
0%
reviewed.com
Updated:
2014-02-09 01:13:56
Sony's digital imaging division is kicking butt—at least when it comes to innovation. In the last year or so, they've debuted a groundbreaking compact camera (the RX100 ), a unique full-frame compact (the RX1 ), an affordable full-frame DSLR (the A99 ), a...
Bottom line We'll admit the entry-level A58 is low on features, and tragically the Alpha series' speedy continuous shooting capabilities have been cut. But we think this camera's image quality is still pretty darn good. The A58 won't set records, but for $600 new it'...
81%
amateurphotographer.co.uk
Updated:
2014-04-02 02:26:11
Like all Sony DSLR-style cameras we have seen since the launch of the Alpha 33 and 55 in 2010, the Alpha 58 is based around the company’s translucent mirror technology, in which the moving mirror and pentaprism found in a typical DSLR are removed and repl...
Bottom line In a tough sector, having a unique selling point is key, and that is what has made Sonys series of SLTs stand out from the crowd. But with the Alpha 58, its advantages have been diluted quite a bit.The 20.1-million-pixel sensor sees it resolving greater...
60%
techradar.com/au/
Updated:
2014-04-11 01:16:31
It's been a few years since Sony first introduced its DSLT, or translucent mirror, cameras, and it seems as if consumers and the industry are now au fait with the idea. The company generally updates its entry level cameras once a year, and so it has refre...
Good Picture Effects, Low light performance, Good EVF...
Bad Slow autofocus, Frustrating raw format use, Not an articulating/touchscreen...
Bottom line Explained What is an SLT? Fixed mirror cameras detailed Once again, Sony has produced a very capable DSLT that should find favour with anybody looking for their first camera of this kind. If you're already a Canon or Nikon user, it's unlikely to tempt you...
80%
digitalmediaandit.com
Updated:
2015-06-14 06:49:13
I have had this camera in use now for 3 days and as an avid photographer I am positively surprised regarding the features and the ease of use both in manual and automatic settings. This is my 3rd Sony with interchangeable lenses and while the Alpha 100 wa...
80%