location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDD MP3 Walkman A1200 Violet 8 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDD MP3 Walkman A1200 Violet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW-A1200V show
Show alternative article codes used in the online market place
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDD MP3 Walkman A1200 Violet 8 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard disk drive 8 GB
  • - Line-out
  • - Continuous audio playback time: 20 h Lithium-Ion (Li-Ion)
Long product name Sony HDD MP3 Walkman A1200 Violet 8 GB :
The long product name of Sony HDD MP3 Walkman A1200 Violet 8 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 GB HDD MP3 Walkman
More>>>
Sony HDD MP3 Walkman A1200 Violet 8 GB:
The official description of Sony HDD MP3 Walkman A1200 Violet 8 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Beautiful and sexy body weighing just 109 grams, available in various colours.
-Long battery life of upto 20 hours, rechargeable via AC adaptor and USB connection.
-Unique 'Artist Link' feature lets you discover new artists of your favourite genre.
-Shuffle the way you like it with the new 'My Favourite' and 'Time Machine' Shuffle modes.
-Easy to find any Artist, Album or Song by using the new 'Initial Search' tool.
-New and improved application software 'CONNECT Player'.

Short summary description Sony HDD MP3 Walkman A1200 Violet 8 GB:
This short summary of the Sony HDD MP3 Walkman A1200 Violet 8 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDD MP3 Walkman A1200 Violet, 8 GB, 109 g, Violet

Long summary description Sony HDD MP3 Walkman A1200 Violet 8 GB:
This is an auto-generated long summary of Sony HDD MP3 Walkman A1200 Violet 8 GB based on the first three specs of the first five spec groups.

Sony HDD MP3 Walkman A1200 Violet. Total storage capacity: 8 GB. Continuous audio playback time: 20 h. Weight: 109 g. Product color: Violet

Design
Product color *
Violet
Storage
Player media type *
Hard disk drive
Total storage capacity *
8 GB
Radio
FM radio *
No
Record modes
Voice recording *
No
Ports & interfaces
Line-out
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time *
20 h
Weight & dimensions
Weight
109 g
Packaging content
Bundled software
SonicStage 4.0
Other features
I/O ports
Headphone
Dimensions (WxDxH)
55 x 18.7 x 88.1 mm
USB powered
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:39:36
Uk has collected 10 expert reviews for Sony HDD MP3 Walkman A1200 Violet 8 GB and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 06:39:22
The Sony has plenty of storage space, but there are far better MP3 players out there. MP3 players are getting ever tinier, but while they shrink to fit into the snuggest of pockets their capacity stretches to ever more impressive heights. Sonys NW-A...
60%
itreviews.com
Updated:
2011-10-04 06:39:27
stylish 8GB iPod beater with real class: Sony needed to do something special to get back into the game on the MP3 player front. Over the last decade the electronics giant has been consistently rated as the worlds number one brand, yet in...
0%
Brand Image Product code Product Stock Price from
Sony HDD MP3 Walkman A1200 8 GB Sony HDD MP3 Walkman A1200 8 GB
(show image)
NW-A1200 HDD MP3 Walkman A1200 0.00
(excl. VAT)
0 (incl. VAT)
Sony HDD MP3 Walkman A1200 Blue 8 GB Sony HDD MP3 Walkman A1200 Blue 8 GB
(show image)
NW-A1200L HDD MP3 Walkman A1200 Blue 0.00
(excl. VAT)
0 (incl. VAT)
Sony HDD MP3 Walkman A1200 Black 8 GB Sony HDD MP3 Walkman A1200 Black 8 GB
(show image)
NW-A1200B HDD MP3 Walkman A1200 Black 0.00
(excl. VAT)
0 (incl. VAT)
Sony HDD MP3 Walkman A1200 Pink 8 GB Sony HDD MP3 Walkman A1200 Pink 8 GB
(show image)
NW-A1200P HDD MP3 Walkman A1200 Pink 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)