location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCS-ACB camera case Compact case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCS-ACB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-ACB show
Show alternative article codes used in the online market place
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:46:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony LCS-ACB camera case Compact case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact case
  • - Material: Nylon, Polyurethane
  • - Brand compatibility: Sony
  • - Black
Long product name Sony LCS-ACB camera case Compact case Black :
The long product name of Sony LCS-ACB camera case Compact case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protect Handycam® against dust, rain and shocks
More>>>
Sony LCS-ACB camera case Compact case Black:
The official description of Sony LCS-ACB camera case Compact case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protection for Handycam® - ideal for travel

Cushioned interior with space for camcorder and spare battery

Pocket to store spare Memory Stick™ or SD Card



Protective carry case for Handycam® with space for camcorder, spare battery and memory card.

Water resistant fabric and zipper safeguards Handycam® against rain splashes.

Cushioned inner liner protects camcorder and spare battery against knocks and bumps.

Pocket for spare battery and Memory Stick™ or SD Card.

Shoulder strap included.

Approx. dimensions (mm): W 130 x H 185 x D 80mm.

Approx weight: 250g.

Short summary description Sony LCS-ACB camera case Compact case Black:
This short summary of the Sony LCS-ACB camera case Compact case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCS-ACB, Compact case, Sony, HDR-XR260VE, HDR-PJ220E, HDR-TD30VE, HDR-CX410VE, HDR-CX280E, HDR-CX220E, HDR-CX190E, HDR-CX320E,..., Black

Long summary description Sony LCS-ACB camera case Compact case Black:
This is an auto-generated long summary of Sony LCS-ACB camera case Compact case Black based on the first three specs of the first five spec groups.

Sony LCS-ACB. Case type: Compact case, Brand compatibility: Sony, Compatibility: HDR-XR260VE, HDR-PJ220E, HDR-TD30VE, HDR-CX410VE, HDR-CX280E, HDR-CX220E, HDR-CX190E, HDR-CX320E,..., Product color: Black

Features
Compatibility
HDR-XR260VE, HDR-PJ220E, HDR-TD30VE, HDR-CX410VE, HDR-CX280E, HDR-CX220E, HDR-CX190E, HDR-CX320E, HDR-PJ200E, HDR-PJ420VE, HDR-MV1, HDR-PJ240E, HDR-PJ330E, HDR-PJ530E, HDR-PJ810E, HDR-CX240E, HDR-CX210E, HDR-CX250E, HDR-CX700VE, HDR-PJ10E, HDR-PJ260VE, HDR-TD20VE, DCR-SR21E
Case type *
Compact case
Features
Product color *
Black
Material *
Nylon, Polyurethane
Brand compatibility *
Sony
Weight & dimensions
Weight
250 g
Interior dimensions (W x D x H)
130 x 80 x 185 mm
Country Distributor
United Kingdom 1 distributor(s)