location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL32V4000U 81.3 cm (32") HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL32V4000U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-32V4000U HT BNDL
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2021 14:09:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony KDL32V4000U 81.3 cm (32") HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - PAL, SECAM
  • - 200 x 200 mm
  • - 101 W
Long product name Sony KDL32V4000U 81.3 cm (32") HD Black :
The long product name of Sony KDL32V4000U 81.3 cm (32") HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" BRAVIA LCD, 1366 x 768 pixels, 30000:1, 3 x HDMI, DVB-T
More>>>
Sony KDL32V4000U 81.3 cm (32") HD Black:
The official description of Sony KDL32V4000U 81.3 cm (32") HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Experience sharp, vibrant and life-like images with BRAVIA ENGINE picture enhancement technology
- Watch digital TV with the integrated standard definition digital terrestrial tuner (MPEG-2, also receives analogue)
- Watch cable TV with the integrated digital cable tuner (subject to country and with supported operators only)
- Three HDMI™ inputs (on rear, all with CEC) make it even easier to connect to High Definition sources such as Blu-ray Disc™ and PLAYSTATION®3
- Control your entire home cinema set-up with just one click on the TV remote thanks to BRAVIA Theatre Sync
- Watch TV, movies and games in superb detail thanks to the 3.1 mega pixel resolution
- Featuring a "Piano Black" finish, the BRAVIA V4000 looks stylish and has a versatile swivel function
- Experience the effect of digital surround sound from only two front speakers with Virtual Dolby® Surround and BBE ViVA sound technology
- Wall mountable with the optional bracket SU-WL500
- Power consumption data: 0.7W in standby, 101W in operation
- Available to buy from September 2008
- Registering your BRAVIA couldn’t be easier, so do it today and become a My Sony member

Short summary description Sony KDL32V4000U 81.3 cm (32") HD Black:
This short summary of the Sony KDL32V4000U 81.3 cm (32") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL32V4000U, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Sony KDL32V4000U 81.3 cm (32") HD Black:
This is an auto-generated long summary of Sony KDL32V4000U 81.3 cm (32") HD Black based on the first three specs of the first five spec groups.

Sony KDL32V4000U. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported video modes
1080i, 480p, 576i, 720p
Zoom capability
14:9, 4:3, Smart, Wide, Zoom, AFD
Progressive scan
Yes
Contrast ratio (dynamic)
30000:1
Display number of colors
16.78 million colors
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
Digital
Display resolution *
1366 x 768 pixels
Viewable size diagonal
81 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, SECAM
Audio
Number of speakers *
2
RMS rated power *
20 W
Design
Product color *
Black
Panel mounting interface
200 x 200 mm
Swivel angle range
-20 - 20°
Performance
Teletext function
Yes
Teletext
700 pages
Noise reduction *
Yes
Plug and Play
Yes
Child lock
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Ports & interfaces
Headphone outputs
1
SCART ports quantity
2
RF ports quantity
1
S-Video inputs quantity
1
HDMI ports quantity *
3
CardBus PCMCIA slots quantity
1
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Norwegian
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
101 W
Power consumption (standby) *
0.7 W
Weight & dimensions
Width (with stand)
794 mm
Depth (with stand)
242 mm
Height (with stand)
577 mm
Weight (with stand)
15.5 kg
Width (without stand)
794 mm
Depth (without stand)
99 mm
Height (without stand)
540 mm
Weight (without stand)
13 kg
Package dimensions (WxDxH)
1019 x 213 x 640 mm
Packaging content
Handheld remote control
Yes
Other features
Built-in speaker(s)
Yes
DVB
DBV-T
Integrated clock
Yes
Headphone connectivity
3.5 mm
Audio output
1