location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-GW55VE Handheld camcorder 5.43 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-GW55VE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRGW55VEB
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:49:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-GW55VE Handheld camcorder 5.43 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 5.43 MP CMOS 25.4 / 3 mm (1 / 3") Black
  • - Optical zoom: 10x Digital zoom: 120x
  • - Memory card
  • - Built-in flash
  • - LCD Built-in display 7.62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 2.0 Built-in microphone
  • - HDMI
Long product name Sony HDR-GW55VE Handheld camcorder 5.43 MP CMOS Full HD Black :
The long product name of Sony HDR-GW55VE Handheld camcorder 5.43 MP CMOS Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full HD, 20.4/5.4 MP, CMOS, 10x/120x, 3" LCD, Dolby Digital 2.0, USB, HDMI, 188 g, Black
More>>>
Sony HDR-GW55VE Handheld camcorder 5.43 MP CMOS Full HD Black:
The official description of Sony HDR-GW55VE Handheld camcorder 5.43 MP CMOS Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full HD camcorder resistant to water, dust and shocks

Record Full HD on micro memory card, 10x optical zoom/29.8mm wide angle, 7.5cm/3" LCD touchpanel, GPS

- Resists water, dust and shocks
- Steady video footage, even when zooming
- Very high quality Full HD images in low light

Short summary description Sony HDR-GW55VE Handheld camcorder 5.43 MP CMOS Full HD Black:
This short summary of the Sony HDR-GW55VE Handheld camcorder 5.43 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-GW55VE, 5.43 MP, CMOS, 25.4 / 3 mm (1 / 3"), Full HD, 7.62 cm (3"), LCD

Long summary description Sony HDR-GW55VE Handheld camcorder 5.43 MP CMOS Full HD Black:
This is an auto-generated long summary of Sony HDR-GW55VE Handheld camcorder 5.43 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Sony HDR-GW55VE. Total megapixels: 5.43 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 120x, Focal length range: 3.2 - 32 mm. Camcorder media type: Memory card, Compatible memory cards: microSDHC, MS Micro (M2). Focus adjustment: Manual. Scene modes: Beach, Fireworks, Landscape, Night, Night portrait, Portrait, Snow, Spotlight, Sunrise, Sunset,...

Image sensor
Total megapixels *
5.43 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 3 mm (1 / 3")
Effective megapixels (image)
5.02 MP
Effective megapixels (movie)
5.02 MP
Lens system
Focal length range
3.2 - 32 mm
Focal length (35mm film equivalent)
29.8 - 363 mm
Optical zoom *
10x
Digital zoom *
120x
Image stabilizer *
No
Minimum aperture number
1.8
Maximum aperture number
3.4
Storage
Camcorder media type *
Memory card
Compatible memory cards *
microSDHC, MS Micro (M2)
Focusing
Focus adjustment
Manual
Face detection
Yes
Smile detection
Yes
Exposure
Scene modes
Beach, Fireworks, Landscape, Night, Night portrait, Portrait, Snow, Spotlight, Sunrise, Sunset, Underwater
White balance
White balance
Auto
Flash
Built-in flash *
Yes
Built-in light
No
Shutter
Camera shutter speed
1/6 - 1/10000 s
Display
Display diagonal *
7.62 cm (3")
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
921000 pixels
Touchscreen
Yes
Viewfinder
Viewfinder type *
Not available
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
3 lx
3D *
No
Geotagging
Yes
Design
Product color *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
720 x 576, 1440 x 1080, 1920 x 1080
Video formats supported
AVCHD, H.264, MPEG4
Supported video modes
1080i, 1080p, 576i
Still image
Maximum image resolution *
6016 x 3384 pixels
Still image resolution(s)
4512 x 3384
Image formats supported
JPG
Audio
Audio system
Dolby Digital 2.0
Built-in microphone *
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
No
HDMI *
Yes
S-Video out
No
Weight & dimensions
Width
32.2 mm
Depth
70.2 mm
Height
105.5 mm
Weight *
188 g
Packaging content
Cables included
AC, HDMI, USB
Batteries included
Yes
AC adapter included
Yes
Other features
Dimensions (WxDxH)
32.2 x 70.2 x 105.5 mm
Power consumption (typical)
2.3 W
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 09:51:12
Uk has collected 5 expert reviews for Sony HDR-GW55VE and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%