location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-AS15 action sports camera 16.8 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") Wi-Fi 65 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-AS15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRAS15B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0060739020106 show
Category:
Cameras in a hard protective cover used for action sports such as skiing or skateboarding.
Action Sports Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 291903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 11:06:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-AS15 action sports camera 16.8 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") Wi-Fi 65 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full HD 1920 x 1080 pixels 120 fps
  • - CMOS 16.8 MP 25.4 / 2.3 mm (1 / 2.3")
  • - Built-in display
  • - Image stabilizer
  • - Built-in speaker(s)
  • - MicroSD (TransFlash), microSDHC, MS Micro (M2)
  • - Wi-Fi
Long product name Sony HDR-AS15 action sports camera 16.8 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") Wi-Fi 65 g :
The long product name of Sony HDR-AS15 action sports camera 16.8 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") Wi-Fi 65 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16.8 MP, CMOS, 6 lux, MPEG4-AVC/H.264, USB, 65 g, Black
More>>>
Sony HDR-AS15 action sports camera 16.8 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") Wi-Fi 65 g:
The official description of Sony HDR-AS15 action sports camera 16.8 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") Wi-Fi 65 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Catch all the action, all the time

Go further. Faster. Deeper. Pack the Action Cam on your next adventure and shoot all the action, even if it takes you 60m down in the open ocean. Share films to your phone with built-in Wi-Fi. Shoot smooth footage with SteadyShot. Take your filming to new frontiers.

Shoot hands-free – even underwater

Going deep down? Don’t sweat it – the Action Cam comes with a case that's waterproof to 60m. Throw in accessories that help you film hands-free and you’ve got a camera you can take anywhere.

Share films with built-in Wi-Fi

When the action’s over, watch it back on your smartphone using the PlayMemories Mobile app and Action Cam’s built-in Wi-Fi. No cables, no hook-ups. Just you, in full flow.

Picture perfect

Forget shaky footage with our unique SteadyShot feature. It keeps footage smooth when things get rough. Pick from five recording modes, including Full HD and HD super-slow, which shoots 120 frames a second so you can replay the action four times slower.

Always Look Good

Pristine powder or city streets. Wherever you play, catch every detail with a powerful Carl Zeiss lens. Its ultra-wide 170° angle means you won’t miss a thing. And a super-sensitive Exmor R™ CMOS sensor guarantees beautiful HD, even in low light. Tessar//robust optic build (good for outdoor action)//reduced reflection & less stray light due to high quality coating that leads to reduced reflexion.

Short summary description Sony HDR-AS15 action sports camera 16.8 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") Wi-Fi 65 g:
This short summary of the Sony HDR-AS15 action sports camera 16.8 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") Wi-Fi 65 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-AS15, Full HD, CMOS, 16.8 MP, 120 fps, Wi-Fi, 65 g

Long summary description Sony HDR-AS15 action sports camera 16.8 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") Wi-Fi 65 g:
This is an auto-generated long summary of Sony HDR-AS15 action sports camera 16.8 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") Wi-Fi 65 g based on the first three specs of the first five spec groups.

Sony HDR-AS15. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 120 fps. Sensor type: CMOS, Total megapixels: 16.8 MP, Effective megapixels (movie): 11.9 MP. Focus adjustment: Auto. Minimum illumination: 6 lx. Compatible memory cards: MicroSD (TransFlash), microSDHC, MS Micro (M2)

Video
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Video formats supported
H.264, MPEG4
Maximum frame rate *
120 fps
HD type *
Full HD
3D
No
Picture quality
Total megapixels *
16.8 MP
Effective megapixels (movie)
11.9 MP
Sensor type *
CMOS
Optical sensor size
25.4 / 2.3 mm (1 / 2.3")
Photo mode
Yes
Maximum image resolution
1920 x 1080 pixels
Image formats supported
JPG
Display
Built-in display *
Yes
Lens system
Image stabilizer
Yes
Focusing
Focus adjustment
Auto
Exposure
Minimum illumination
6 lx
Audio
Built-in speaker(s)
Yes
Storage
Compatible memory cards *
MicroSD (TransFlash), microSDHC, MS Micro (M2)
Network
Wi-Fi *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
PictBridge
No
Features
Image processor
BIONZ
Design
Product color *
Black
Built-in light
No
Weight & dimensions
Width
24.5 mm
Depth
82 mm
Height
47 mm
Weight *
65 g
Packaging content
Cables included
USB
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 09:13:51
Uk has collected 49 expert reviews for Sony HDR-AS15 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digitalversus.com
Updated:
2013-04-20 08:31:12
As one of the world's top camcorder brands, there was no way Sony was going to let the burgeoning action cam market pass by under its nose... The HDR-AS15 is...
Good Light, compact, Easy to use, Image quality in low lighting, Slow motion in 720p / 120 fps, Audio in, microUSB, WiFi for remote control and viewing...
Bad Design needs work (waterproof case blocks access to the buttons and connectivity), No 1080p 60 / 50p mode, No tripod screw on camera, Short battery life...
Bottom line Sony came late onto the action cam scene, and it needed to strike hard. The HDR-AS15 certainly has some great features (slow motion, Wi-Fi...), but the image quality is disappointing, the battery life is low and there are issues with the design. Sony coul...
60%
expertreviews.co.uk
Updated:
2013-10-09 09:44:36
In the waterproof housingIt's not quite as neat as the competition, but we like the design. The camcorder slots into the waterproof case, and you bolt the lens cover to the front with a sturdy clip. It all feels well-made and tough. Once it's in the case...
Bottom line A neat design and impressive image stabilisation, but only mediocre overall video quality...
80%
reviewed.com
Updated:
2014-02-09 01:13:44
It's an interesting adventure using Sony's new Action Cam, but the camcorder is not an earth-shattering release. With the company's first foray into the world of wearable camcorders, Sony incorporated some excellent features on the Action Cam, but most ar...
Bottom line The Action Cam HDR-AS15 was built on some great ideas—the WiFi functions work well, the slow motion options are easy to use and churn out decent videos, and the on-board menu system makes sense. The provided waterproof case and couple of adhesive mounts m...
62%
reviewed.com
Updated:
2014-02-09 01:13:44
The HDR-AS15 Action Cam is Sony's first foray into the world of wearable camcorders. It's an interesting adventure using Sony's newest toy, but the camcorder is clearly not an earth-shattering release. Sony incorporated some excellent features on the Acti...
Bottom line Sections...
62%
expertreviews.co.uk
Updated:
2014-12-09 02:59:39
Here's the AS15 in a basic head strap mountLike the GoPro, the AS15 comes with a waterproof housing good for up to 60m depth, and it too has built-in Wi-Fi, so you can hook it up to your smartphone to share video, pics, or even control the camcorder remot...
Bottom line Sony gets into the sports market with the HDR-AS15 Action Cam...
0%
gizmodo.com.au
Updated:
2016-02-12 09:44:08
Please enable JavaScript to watch this video.When Sony announced their Action Camera, we guessed everyone else was in deep trouble. After all, Sony makes some of the baddest, most darkness-proof image sensors out there. But images speak louder than specs...
Bottom line Maybe. The Sony produces pretty decent images at a nice price, and it has that neat 720p/120fps trick. But hold off for now...
0%
pcworld.co.nz
Updated:
2016-03-26 17:58:46
NameDigital video camera: Sony Action Cam (HDRAS15K)At a glance:Records 1080p at 30fps, or 720p at 30, 60 or 120fps,Selectable 120/170-degree field of view,Wi-Fi and USB connectivity,Includes waterproof housing, adhesive mounts and 4GB cardSummary:A great...
Bottom line the Sony Action Cam is a marvellous little tool for capturing extreme sports and other action video. Our only complaints would be the obscurity of the menu system, and the fact that only the record button can be accessed through the waterproof housing...
80%