location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ECM-HST1 Black Digital camcorder microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECM-HST1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECMHST1 show
Show alternative article codes used in the online market place
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony ECM-HST1 Black Digital camcorder microphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital camcorder microphone
  • - Wired
  • - Black
Long product name Sony ECM-HST1 Black Digital camcorder microphone :
The long product name of Sony ECM-HST1 Black Digital camcorder microphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Make your videos more impressive with real stereo recording
More>>>
Sony ECM-HST1 Black Digital camcorder microphone:
The official description of Sony ECM-HST1 Black Digital camcorder microphone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Recording range can be adjusted between 90° and 120° to best suit your filming needs.
- MS (Mid-Side) Stereo mode is available for recording stereo sound to best suit the scene you’re filming.

Short summary description Sony ECM-HST1 Black Digital camcorder microphone:
This short summary of the Sony ECM-HST1 Black Digital camcorder microphone data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ECM-HST1, Digital camcorder microphone, Wired, Black, 27 mm, 72.5 mm, 60.5 mm

Long summary description Sony ECM-HST1 Black Digital camcorder microphone:
This is an auto-generated long summary of Sony ECM-HST1 Black Digital camcorder microphone based on the first three specs of the first five spec groups.

Sony ECM-HST1. Type: Digital camcorder microphone. Connectivity technology: Wired. Product color: Black. Width: 27 mm, Depth: 72.5 mm, Height: 60.5 mm. Dimensions (WxDxH): 27 x 72.5 x 60.5 mm, Weight: 50 g

Microphone
Type *
Digital camcorder microphone
Ports & interfaces
Connectivity technology *
Wired
Performance
Product color *
Black
Weight & dimensions
Width
27 mm
Depth
72.5 mm
Height
60.5 mm
Microphone weight
50 g
Other features
Dimensions (WxDxH)
27 x 72.5 x 60.5 mm
Weight
50 g
Country Distributor
Portugal 1 distributor(s)