location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony α DSLR-A350 + DT 18-70mm + DT 55-200mm SLR Camera Kit 14.2 MP CCD 4592 x 3056 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
α
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSLR-A350 + DT 18-70mm + DT 55-200mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSLR-A350X show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony α DSLR-A350 + DT 18-70mm + DT 55-200mm SLR Camera Kit 14.2 MP CCD 4592 x 3056 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Kit 14.2 MP CCD Black
  • - TTL
  • - ± 2EV (1/3EV step)
  • - PictBridge
Long product name Sony α DSLR-A350 + DT 18-70mm + DT 55-200mm SLR Camera Kit 14.2 MP CCD 4592 x 3056 pixels Black :
The long product name of Sony α DSLR-A350 + DT 18-70mm + DT 55-200mm SLR Camera Kit 14.2 MP CCD 4592 x 3056 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14.2 megapixel Digital Single Lens Reflex (D-SLR) camera - body only. Supreme imaging quality plus tilting screen with Quick AF Live View for responsive, flexible shooting. In-body Super SteadyShot gives effective anti-shake performance with all Sony or Konica Minolta α-mount lenses
More>>>
Sony α DSLR-A350 + DT 18-70mm + DT 55-200mm SLR Camera Kit 14.2 MP CCD 4592 x 3056 pixels Black:
The official description of Sony α DSLR-A350 + DT 18-70mm + DT 55-200mm SLR Camera Kit 14.2 MP CCD 4592 x 3056 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview/Features:
-Extremely high resolution 14.2 effective megapixel CCD sensor for superbly detailed images with rich tones and vibrant color.
-Large, high-resolution 2.7-inch LCD with 2-way tilt adjustment for shooting freedom and comfort at any angle.
-Quick AF Live View for fast, accurate autofocus and responsive AF performance even with fast-moving objects.
-Optimised BIONZ processor for enhanced picture quality, reduced image noise and responsive operation.
-High sensitivity up to ISO3200 with selectable high-ISO noise reduction for successful handheld shooting in low light without flash.
-Evolved D-Range Optimiser adjusts brightness and contrast for beautifully-exposed backlit scenes.
-Enhanced Super SteadyShot image stabilisation offers 2.5-3.5 steps anti-shake performance with all α-mount lenses or Konica Minolta α-mount lenses.
-Large 2.7-inch Clear Photo LCD with easy-to-use function display and percentage battery life indicator.
-Improved 9-point centre cross AF with EyeStart activation for fast, accurate focusing.
-Bright, clear optical viewfinder with wide field of view.
-Smart Teleconverter gives instant zoom of 1.4x or 2x with no reduction in image quality.
-Continuous shooting at up to 2.5 fps with optical viewfinder/up to 2 fps in live view mode.
-High-capacity InfoLITHIUM battery allows up to 730 shots between charges (using viewfinder) with % display of power remaining (CIPA measurement).
-Dual anti-dust system protects sensor during lens exchange.

Short summary description Sony α DSLR-A350 + DT 18-70mm + DT 55-200mm SLR Camera Kit 14.2 MP CCD 4592 x 3056 pixels Black:
This short summary of the Sony α DSLR-A350 + DT 18-70mm + DT 55-200mm SLR Camera Kit 14.2 MP CCD 4592 x 3056 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony α DSLR-A350 + DT 18-70mm + DT 55-200mm, 14.2 MP, 4592 x 3056 pixels, CCD, 582 g, Black

Long summary description Sony α DSLR-A350 + DT 18-70mm + DT 55-200mm SLR Camera Kit 14.2 MP CCD 4592 x 3056 pixels Black:
This is an auto-generated long summary of Sony α DSLR-A350 + DT 18-70mm + DT 55-200mm SLR Camera Kit 14.2 MP CCD 4592 x 3056 pixels Black based on the first three specs of the first five spec groups.

Sony α DSLR-A350 + DT 18-70mm + DT 55-200mm. Camera type: SLR Camera Kit, Megapixel: 14.2 MP, Sensor type: CCD, Maximum image resolution: 4592 x 3056 pixels. Display diagonal: 6.86 cm (2.7"). Viewfinder type: Optical. PictBridge. Weight: 582 g. Product color: Black

Picture quality
Camera type *
SLR Camera Kit
Megapixel *
14.2 MP
Sensor type *
CCD
Maximum image resolution *
4592 x 3056 pixels
Still image resolution(s) *
2288 x 1520,3408 x 2272,4592 x 3056
Image stabilizer *
No
Supported aspect ratios
16:9
Total megapixels
14.9 MP
Lens system
Filter
Yes
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus, Spot Auto Focus
Closest focusing distance
5 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Auto Exposure (AE) lock
Yes
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Fill-in, Red-eye reduction, Slow synchronization
Flash guide number
12 m
Video
Analog signal format system
NTSC, PAL
Memory
Compatible memory cards *
CF, MicroDrive, MS Duo, MS PRO Duo, MS Pro-HG
Display
Display *
LCD
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230400 pixels
Field of view
95%
Viewfinder
Viewfinder type
Optical
Magnification
0.74x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Night, Portrait, Sunset, Landscape
Photo effects *
Black&White, Vivid
Self-timer delay *
2, 10 s
Histogram
Yes
Live view
Yes
Image editing
Rotating
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Swedish
Camera file system
DPOF 1.1, Exif 2.2
Image processor
BIONZ
Design
Product color *
Black
Battery
Battery life (CIPA standard)
730 shots
Battery type
NP-FM500H
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
130.8 mm
Depth
74.7 mm
Height
98.5 mm
Weight
582 g
Other features
Video capability
No
Interface
USB 2.0
Built-in flash
Yes
Camera shutter speed
1/4000 - 30 s
Date imprinting
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:58:34
Uk has collected 74 expert reviews for Sony α DSLR-A350 + DT 18-70mm + DT 55-200mm SLR Camera Kit 14.2 MP CCD 4592 x 3056 pixels Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-10-04 06:58:31
14.2MP digital SLR with 3x zoom kit lens, built-in image stabilisation, Live View with autofocus and folding 2.7-inch display.The goodLive View framing on SLRs has been a mixed bag – some feel nearly as sluggish as old-fashioned manual focusing. The A3...
Good Live View framing on SLRs has been a mixed bag – some feel nearly as sluggish as old-fashioned manual focusing. The A350, on the other hand, has Live View with near-instant autofocusing, a tilting screen and built-in stabilisation to keep those over...
Bad Use the A350 at night and image quality takes a tumble, with grainy noise creeping in. Using the flash helps a bit, but the irritating strobe focusing system might encourage your subjects to punch you repeatedly about the head, even if they’re not R...
Bottom line The geeky A350 won’t win any beauty contests but the Live View is great and images are solid. You could even do your wallet a favour and step down to the near-identical A300: it has a perfectly respectable 10MP sensor, slightly faster burst shooting...
60%
practicalphotography.com
Updated:
2011-10-04 06:58:31
The Alpha 350 from Sony is packed with features, including a 14.2Mp sensor and tilting Live View screen, but does it pack enough punch to take on the competition?...
100%
igizmo.co.uk
Updated:
2011-10-04 06:58:31
Sony doesn’t do things by halves and the A350 proves it. The most feature-laden DSLR Stuffed with features / Superb value Ugly / Slow burst rate Sony was a relatively late entrant into the DSLR market, buying into the party by licensing Konika Minolta’...
Good Stuffed with features, Superb value...
Bad Ugly, Slow burst rate...
100%
macworld.co.uk
Updated:
2011-10-04 06:58:31
Almost matching the Pentax pixel for pixel while a fair amount cheaper, due in part to a plastic rather than magnesium alloy body, is Sony’s own mid range CCD sensor model in the 14.2 megapixel A350. It’s noteworthy for being the first DSLR in its Alp...
Good Canon EOS 450D Star rating: Canon’s EOS 450D comes with an image stabilised zoom to aid sharp results in low light...
Bad Canon EOS 450D...
100%
alphr.com
Updated:
2011-10-04 06:58:31
Based on an identical chassis design to the cheaper A200, the Alpha A350 justifies its asking price with a cutting-edge sensor and worthwhile extra features. First up is that sensor, which produces 14.2 million pixels - the highest resolution in this m...
Bottom line A brilliantly implemented live-view mode and high specs don't justify the extra price over its sibling...
83%
T3.com
Updated:
2011-10-04 06:58:31
A budget busting SLR with top notch camera tech Sonys powerful A350 has one of the most affordable price tags in the SLR parade. Theres an impressive 14.4 sensor, but as everyone knows its not size, but what you do with it that counts. So you get i...
Good Whopping sensor, In-camera shake-free setting, Live View...
Bad Hefty unit, Noisy images at high ISO, Poor continuous shooting options...
Bottom line A big camera, with a big spec, capable of fantastic pics...
100%
computeractive.co.uk
Updated:
2011-10-04 06:58:32
Though initially slow to capitalise on the growing market for digital SLRs, Sony now has everything in its range except a professional model.The plastic-looking A350 falls in the middle of the company's ‘Alpha’ range, marrying ease of use of use to sop...
Good Solid, reassuringly weighty build given its plastic look and feel; fast in operation and more user friendly than expected; a helpful array of features not usually found on a digital SLR, never mind in this price bracket; tilting screen coupled with Live View is a boon for creative angled shots...
Bad Plasticky build; kit lens not of highest quality...
80%
Photoradar.com
Updated:
2011-10-04 06:58:32
On the face of it, this new Digital SLR from Sony is positively groaning with extra features and some very clever functions.But just like a bargain car that comes with electric windows, alloy wheels, CD player and air-conditioning, those extras don't n...
Bottom line On the face of it, this new Digital SLR from Sony is positively groaning with extra features and some very clever functions.But just like a bargain car that comes with electric windows, alloy wheels, CD player and air-conditioning, those extras don't n...
80%
pocket-lint.com
Updated:
2011-10-04 06:58:33
Excellent performance and great image quality combine neatly within in an easy to use body and good price that make the Sony Alpha 350 worthy of serious consideration...
Good Excellent specification for price, great image quality, Super Steady Shot, Anti Dust system, Eye Start, D-Range Optimiser, ergonomics...
Bad LCD cannot be swivelled back into the body (for protection)...
Bottom line Excellent performance and great image quality combine neatly within in an easy to use body and good price that make the Sony Alpha 350 worthy of serious consideration...
90%
pcadvisor.co.uk
Updated:
2011-10-04 06:58:33
After making a rather slow start in the lucrative digital SLR market with the original Alpha 100, Sony has recently announced a flurry of new models. The latest of these is the mid-range Sony Alpha 350, a 14.2Mp model, which is one of the maker’s fi...
Bottom line On the plus side, Sonys Alpha 350 shows great image quality, an effective antishake system, a good build and a handy pull-out LCD monitor. However, we werent so impressed with its ergonomics, its poor layout of controls and tunnel-like viewfinder. L...
70%
techradar.com
Updated:
2011-10-04 06:58:33
On the face of it, this new Digital SLR from Sony is positively groaning with extra features and some very clever functions.But just like a bargain car that comes with electric windows, alloy wheels, CD player and air-conditioning, those extras dont n...
Good Plenty of features, Takes some great pictures, Impressive price...
Bad Shoddy lens, Confusing to handle...
Bottom line On the face of it, this new Digital SLR from Sony is positively groaning with extra features and some very clever functions.But just like a bargain car that comes with electric windows, alloy wheels, CD player and air-conditioning, those extras dont n...
80%
expertreviews.co.uk
Updated:
2011-10-04 06:58:33
More pixels and a tilting screen. Very well conceived, but the reality is flawed. Sonys A350 has some enormously attractive specifications, including a 14 megapixel sensor, 2.7 inch tilting screen with live view, image stabilisation built in (so i...
60%
digicambuyer.co.uk
Updated:
2011-10-04 06:58:33
The A300 and A350 are the two latest additions to Sony's Alpha range, nestling between the lesser A200 and the flagship A700. Offering a 10.2 megapixel and 14.2-megapixel resolution respectively, we got our hands on the bigger of the two and put it t...
Good Tilting display, Excellent battery life, Huge range of lenses available...
Bad Too small for big hands, No DOF preview, Poor kit lens...
80%
digitalartsonline.co.uk
Updated:
2011-10-04 06:58:34
After making a rather slow start in the lucrative digital SLR market with the original Alpha 100, in the past few months Sony has announced a flurry of new models, in a bid to compete with the usual Nikon and Canon choices. The latest of these is the m...
60%
digitalversus.com
Updated:
2011-10-04 06:58:34
A 14.2 million pixel sensor, stabilization via movement of the sensor, 9 point autofocus, anti-dust system by vibration, dynamic range optimizer (DRO) and aiming via a movable LCD screen; the technical sheet of the new Sony Alpha 350 is beefed up while...
Good LCD aiming with a rapid autofocus, LCD is (partially) movable, Good image quality up to 800 ISO, Optical stabilization integrated to the camera, Easy to use...
Bad Very narrow optical viewfinder, LCD lacks a bit of definition, Weak burst mode (via viewfinder or LCD aiming), No HDMI connection, Construction a bit frustrating!...
80%
pcauthority.com.au
Updated:
2011-11-06 01:07:39
Based on an identical chassis design to the cheaper A200, the Alpha A350 justifies its asking price with a cutting-edge sensor and worthwhile extra features. First up is that sensor, which produces 14.2 million pixels – the highest resolution in this m...
Bottom line A brilliantly implemented live-view mode and high specs don’t justify the extra price over its sibling...
83%
smh.com.au
Updated:
2011-11-06 01:07:40
This years digital-camera makers have introduced some fascinating features. Dan Warne explains how to find the perfect digital SLR or advanced camera. 5 out of 5$1549 (lens extra) The price of the D90 makes it the odd one out in this round-up bu...
0%
goodgearguide.com.au
Updated:
2011-11-06 01:07:48
Sonys Alpha A350 is another great SLR offering a combination of incredibly high resolution pictures, a robust list of features and a simple easy interface.
Good Great interface, 14.2-megapixel sensor captures high quality pictures, excellent live view functions...
Bad Kit lens could be better, dust reduction not as good as competition The Final Word Sonys Alpha A350 is another great SLR offering a combination of incredibly high resolution pictures, a robust list of features and a simple easy interface.
Bottom line Sonys Alpha A350 is another great SLR offering a combination of incredibly high resolution pictures, a robust list of features and a simple easy interface.
85%
smarthouse.com.au
Updated:
2011-11-06 01:07:50
The new Sony Alpha digital SLR camera features a lighter and slimmer body for easy handling, has an improved user interface, 14.2 megapixel resolution and other features that make it worth a second look. Click to enlargeThe A350 is a compact, 14.2-meg...
80%
photoreview.com.au
Updated:
2011-11-06 01:07:55
Announced shortly after the DSLR-A200 model, Sonys DSLR-A350 offers higher resolution and a variable-angle LCD that supports live view shooting. This makes the camera body slightly thicker and heavier than the A200 - although its still significantly...
90%