location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-T900 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-T900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-T900B show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2019 20:58:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-T900 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12.1 MP CCD Black
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 4x Digital zoom: 8x
  • - Video recording 1280 x 720 pixels HD
  • - PictBridge
Long product name Sony Cyber-shot DSC-T900 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black :
The long product name of Sony Cyber-shot DSC-T900 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSC-T900 - Stylish, ultra-slim camera with 12.1 megapixels and 720p HD movie recording. Extra large, wide 3.5-inch LCD touchscreen and Optical SteadyShot
More>>>
Sony Cyber-shot DSC-T900 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black:
The official description of Sony Cyber-shot DSC-T900 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 12.1 effective megapixels resolution for very high quality imaging and detail-packed enlargements.
- 4x optical zoom Carl Zeiss Vario-Tessar lens.
- 720p HD movie recording captures crisp, detail-packed HD video clips plus stereo sound at 30 frames per second.
- Enhanced Smile Shutter automatically fires shutter when subject smiles: now easier to use with adjustable smile threshold.
- Enhanced Face Detection with selectable adult/child priority high-speed subject tracking for clearer portraits. Includes Face Motion Detection.
- Intelligent Scene Recognition simplifies shooting by choosing best settings for difficult conditions such as twilight portraits and backlit scenes.
- Optical SteadyShot, high sensitivity ISO 3200 and Clear RAW Noise Reduction for high-quality images with reduced blur during handheld shooting in low light.
- Extra large, wide 3.5-inch (921K dot) Xtra Fine LCD touchscreen with wide viewing angle.
- Available in a choice of beautiful colours to match your personal taste.
- HD output to view video and still images on HD TV (requires optional cable). PhotoTV HD enhances still image viewing on compatible BRAVIA TV.
- BIONZ processor for enhanced image quality, reduced image noise and fast shooting response.
- D-Range Optimizer with new Plus mode adjusts exposure and contrast in high-contrast and backlit scenes.
- HD Slideshow with music offers fun image display with effects and music on LCD or connected HD TV.
- Fun in-camera retouching functions including trim, red-eye correction and artistic filters.
- Picture Motion Browser software simplifies image management, searches and viewing on PC.

Short summary description Sony Cyber-shot DSC-T900 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black:
This short summary of the Sony Cyber-shot DSC-T900 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-T900, 12.1 MP, 4000 x 3000 pixels, CCD, 4x, HD, Black

Long summary description Sony Cyber-shot DSC-T900 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black:
This is an auto-generated long summary of Sony Cyber-shot DSC-T900 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-T900. Camera type: Compact camera, Megapixel: 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4x, Digital zoom: 8x, Focal length range: 6.18 - 24.7 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 8.89 cm (3.5"). Internal memory: 11 MB. PictBridge. Weight: 123.7 g. Product color: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
12.1 MP
Sensor type *
CCD
Maximum image resolution *
4000 x 3000 pixels
Lens system
Optical zoom *
4x
Digital zoom *
8x
Focal length range
6.18 - 24.7 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Flexible Spot Auto Focus, Multi Point Auto Focus, Spot Auto Focus
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200, Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
0.08 - 4.5 m
Flash range (tele)
0.5 - 3.2 m
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
30 fps
Memory
Internal memory
11 MB
Compatible memory cards *
Memory Stick (MS), ms pro
Display
Display *
LCD
Display diagonal *
8.89 cm (3.5")
Ports & interfaces
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Backlight, Close-up (macro), Portrait, Landscape
Camera playback
Slide show
Image editing
Rotating, Trimming
Design
Product color *
Black
Battery
Battery life (CIPA standard)
200 shots
Battery type
NP-BD1
Weight & dimensions
Width
97.9 mm
Depth
16.3 mm
Height
57.8 mm
Weight
123.7 g
Other features
Video capability
Yes
Interface
USB 2.0
Aperture range (F-F)
3.5 - 4.6
Built-in flash
Yes
Camera shutter speed
2 - 1/1000 s
Focal length (35mm film equivalent)
35 - 140 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:23:02
Uk has collected 28 expert reviews for Sony Cyber-shot DSC-T900 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
electricpig.co.uk
Updated:
2011-08-24 03:23:01
When a gadget’s namesake is a Terminator, you know you need to sit up and take notice. And not just for your own personal safety. The Sony Cyber-shot DSC-T900 should be welcomed into your life, unlike Arnie and his futuristic cohorts. But enough wi...
Good Touchscreen, style, great auto modes...
Bad Annoying lens shutter, price...
Bottom line A brilliant compact snapper with a dash of great style and specs to match...
100%
gadgetshow.channel5.com
Updated:
2011-08-24 03:23:01
The Sony Cyber-shot DSC-T900 is a 12MP compact camera with 3.5-inch (921,600 dots) LCD touchscreen. A sliding lens cover reveals the 4x folding lens (35-140mm equivalent). HD Ready (720p) video, face detection, smile shutter and dynamic range optimisat...
Good Buttons are so 20th century. The iPhone generation will appreciate the T900’s metallic minimalism: only zoom, shutter, movie and playback controls interrupt its endless, shiny curves. But move over Apple. This Cyber-shot’s 3.5-inch touchscreen...
Bad When a lens cover turns from a handy way to protect optics into a lumbering sheet of metal that takes two hands to open, it’s clear that design has trumped practicality. Although at least your camera will be able to survive a direct hit from an Exoc...
Bottom line Sony has its style-cam range down to a T. This flagship super-snapper delivers everything the designer ordered: slick 12MP photos, sharp HD movies, finger-friendly functionality and the best screen on the market.Best offers for the Sony Cyber-shot DSC-...
100%
Cameras.co.uk
Updated:
2011-08-24 03:23:01
The Sony Cybershot DSC T900 is an innovative digital camera. It has a sleek, stylish design and is small enough to take anywhere. The large 3.5 inch screen is touch controlled allowing Sony to remove more or less all the buttons and dials from the Cybe...
84%
digitalversus.com
Updated:
2011-08-24 03:23:01
With its new Cyber-shot T900, Sony has crammed a 720p HD video mode into one of the thinnest digital cameras on the market. Its 3.5 screen has a resolution of 920, 000 pixels, making it great way of showing off your photos.HandlingThe T range of cam...
Good Stylish and wellbuilt, Great image quality up to 200 ISO, Powerful optical image stabilisation, Video mode up to 1080p, or 720p with stereo sound, Large 3 screen had 920 000 pixel resolution in playback mode...
Bad No 28 mm wide angle, Screen disappointing for focusing, Menu interface is too complicated, Only supports Memory Stick, Proprietary USB Connection...
80%
trustedreviews.com
Updated:
2011-08-24 03:23:02
The price of digital cameras has dropped dramatically over the past few years, and today there aren't too many compact cameras that cost over £300. The ones that do are a pretty select bunch. There are a couple of super-zoom models such as the extraordina...
80%
practicalphotography.com
Updated:
2011-08-24 03:23:02
Sony's slimline Cybershot T900 sports a 12.1MP sensor and is available in either black or silver. It's capable of recording 720p HD movies and boasts an impressive 3.5in touch screen at the rear...
100%
goodgearguide.com.au
Updated:
2011-11-06 02:00:35
The sliding lens cover and a lack of physical menu buttons differentiate the Sony Cyber-shot DSC-T900 from other compact digital cameras on the market — and it is definitely a compact camera. Its only 1.8cm thick, 10cm wide and 6.2cm tall, and it is very easy to take to parties and clubs. Inside its slim body are a 12.1-megapixel CCD sensor (with a native 4:3 aspect ratio) and a 4x zoom lens. To begin taking photos, you must slide the front cover downward. This reveals the lens, focus assist l...
Good 4x zoom, very slim body, touch screen is easy to use...
Bad Pictures were noisy, noticeable chromatic aberration, some barrel roll, poor shutter button...
Bottom line The Sony Cyber-shot DSC-T900 has some interesting features, including a touch screen and a 4x zoom lens, but its image quality is only average. It’s a very slim camera that’s easy to carry to parties and clubs, and it’s suitable for taki...
50%
stuff.tv
Updated:
2014-03-20 02:29:51
Another reason for the gaunt appearance is Sony’s inclusion of a docking station, which leaves the camera sporting just a zoom lever, shutter release and power button. The dock houses an AV out, USB and a full-size connection, resulting in a camera...
Good Great for detail. Stunning slim design. Top-notch touchscreen...
Bad Jerky zoom control. No manual focus. A tad expensive...
Bottom line Compact, ultra-slim, and a style icon, the T900’s also delivers reassuringly expensive-looking images...
100%
Country Distributor
United Kingdom 1 distributor(s)