location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-T700 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-T700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-T700H show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:04:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-T700 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10.1 MP CCD Gray
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 4x Digital zoom: 8x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium
Long product name Sony Cyber-shot DSC-T700 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Gray :
The long product name of Sony Cyber-shot DSC-T700 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSC-T700, 10.1 MP, 4x opt., 4GB, 3.5" Extra Fine LCD, ISO 3200, USB 2.0 & HD
More>>>
Sony Cyber-shot DSC-T700 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Gray:
The official description of Sony Cyber-shot DSC-T700 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Gray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 10.1 effective megapixels resolution for clear enlargements beyond A3 size.
- 4GB internal memory stores up to 40,000 photos (in VGA format).
- Carl Zeiss Vario-Tessar lens with 4x optical zoom.
- Photo Album functions for easy management and searches of stored images; with folder, date, favourites and event views plus face searches.
- Sharemark technology for simple labelling, resizing and PC upload of selected images.
- Smile Shutter with easier operation waits until subject smiles before firing the shutter: with selectable child/adult priority.
- Enhanced Face Detection with auto child/adult recognition optimises focus, exposure, white balance and skin tone for clearer portraits.
- Intelligent Scene Recognition selects correct shooting mode depending on subject: new Portrait mode features Anti-Blink technology.
- 3.5-inch (921K dot) Extra Fine wide LCD touchscreen with high contrast and wide viewing angle.
- HD Output compatible with PhotoTV HD displays for optimised still images on BRAVIA TV.
- BIONZ processor for enhanced image quality with low noise and fast response.
- Double Anti-blur with Optical SteadyShot image stabilisation and High Sensitivity ISO 3200 for clearer handheld shooting in low light.
- D-Range Optimiser adjusts exposure and contrast in high-contrast and backlit scenes.
- Fun in-camera retouching and paint functions.

Short summary description Sony Cyber-shot DSC-T700 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Gray:
This short summary of the Sony Cyber-shot DSC-T700 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-T700, 10.1 MP, 3648 x 2736 pixels, 1/2.3", CCD, 4x, Gray

Long summary description Sony Cyber-shot DSC-T700 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Gray:
This is an auto-generated long summary of Sony Cyber-shot DSC-T700 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Gray based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-T700. Camera type: Compact camera, Megapixel: 10.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 4x, Digital zoom: 8x, Focal length range: 6.18 - 24.7 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 8.89 cm (3.5"). Internal memory: 4096 MB. PictBridge. Weight: 135 g. Product color: Gray

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
10.1 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Still image resolution(s) *
640 x 480,1920 x 1080,2048 x 1536,2592 x 1944,3648 x 2056,3648 x 2432,3648 x 2736
Image stabilizer *
No
Supported aspect ratios
3:2, 16:9
Image formats supported *
JPG
Lens system
Optical zoom *
4x
Digital zoom *
8x
Focal length range
6.18 - 24.7 mm
Combined zoom
22x
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus, Spot Auto Focus
Macro focusing range (tele)
0.5 - ∞
Macro focusing range (wide)
0.08 - ∞
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
0.08 - 4.3 m
Flash range (tele)
0.5 - 3.4 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
320 x 240, 640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
MPEG1
Memory
Internal memory
4096 MB
Compatible memory cards *
MS Duo, MS PRO Duo, MS Pro-HG
Memory slots
1
Display
Display *
LCD
Display diagonal *
8.89 cm (3.5")
Display resolution (numeric)
921600 pixels
Display
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Cuisine, Fireworks, Portrait, Self-portrait, Snow, Twilight, Underwater
Camera playback
Movie, Single image, Slide show
Start-up time
1600 ms
Histogram
Yes
Image editing
Rotating, Trimming
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Swedish, Turkish
Camera file system
DCF 2.0, DPOF 1.1
Design
Product color *
Gray
Battery
Battery technology *
Lithium
Battery life (CIPA standard)
200 shots
Battery life (max)
1.4 h
Battery type
NP-BD1
Number of batteries supported
1
Weight & dimensions
Width
95 mm
Depth
16.4 mm
Height
58.4 mm
Weight
135 g
Weight (including battery)
160 g
Packaging content
Hand strap
Yes
Battery charger included
Yes
Batteries included
Yes
Bundled software
Picture Motion Browser 3.2 + USB Driver + Picture Package Music Transfer
Other features
Video capability
Yes
Interface
USB 2.0
Aperture range (F-F)
3.5 - 4.6
Lens system
Carl Zeiss Vario-Tessar
Built-in flash
Yes
Camera shutter speed
1/4 - 1/1000 s
Focal length (35mm film equivalent)
35 - 140 mm
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:14:59
Uk has collected 42 expert reviews for Sony Cyber-shot DSC-T700 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Grey and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
theregister.co.uk
Updated:
2011-10-04 08:14:58
This super-slim 10.1-megapixel digicam comes in a brushed aluminium body with a whopping 3.5in display area - almost 922,000 pixels worth of picture - which takes up all virtually all the available space on the back of the camera. The LCDs resolution...
Bottom line If style is your thing then the DSC-T700 could be the camera for you - provided you dont mind shelling out £300 for the privilege. It looks great, for the most part produces good pictures and offers superb internal storage capacity. But its not the...
70%
techadvisor.co.uk
Updated:
2011-10-04 08:14:58
A trendsetter in digital cameras, Sony takes design to new heights with its 10.1Mp Sony Cyber-shot DSC-T700. The main innovation with this good-looking touchscreen camera is the Sony Cyber-shot DSC-T700s 4GB of on-board storage, as well as a few ot...
Bottom line The £299 price tag may make potential buyers shy away from the Sony Cyber-shot DSC-T700, but this great-looking camera offers enough features - most of which are flat-out fun - to merit serious consideration. Kathleen Cullen Lowest online price:...
80%
Cameras.co.uk
Updated:
2011-10-04 08:14:59
The Sony DSC T700 is a super stylish digital camera. It will fit into a pocket and has a touch controlled LCD screen. It has 10 megapixels and a 4x optical zoom lens. Why Buy the Sony DSC T700?There are two main attractions of the DSC T700. The first i...
83%
digitalversus.com
Updated:
2011-10-04 08:14:59
With its large 3.5 inch touch screen and enormous 4 GB built-in memory, Sonys Cyber Shot T700 is the ideal camera for sharing photos with friends and family. This isn’t just a pocket-sized digital photo album, though, as the T700 is equipped with the...
Good Great design, Powerful optical stabilization, Macro mode at 1 cm, 4 GB internal memory, 3.5...
Bad No wide angle, No optical zoom for videos, Video not in HD...
80%
dpexpert.com.au
Updated:
2011-11-06 01:58:03
This 10 megapixel camera has a Zeiss-branded 35–140mm zoom lens that is folded into the width of the body. The lens is covered with a sliding panel which also serves as a secondary on-off switch. The only buttons on the body are for power, zoom, shutt...
Good The image quality is surprisingly good. Resolution is good up to ISO200 and noise is well controlled with no tendency to turn into ugly black blobs in shadows. Response times are fast enough and the implementation of the touch-screen control is about t...
Bad Auto white balance is erratic, particularly in open shadows where the camera errs towards the amber end. We are developing a deep loathing of Sony’s proprietary Memory Stick which is expensive, unique to Sony and doesn’t work in any of our thr...
Bottom line This camera is a surprise. We took one look at it and thought: “Party fashion accessory” and expected nothing from it. However, behind the eye-catching, feminine appearance there lurks a decent camera. The touch screen goes beyond the gimmicky...
0%
smh.com.au
Updated:
2011-11-06 01:58:03
Sony Cybershot DSC-T700 . . . not just a party fashion accessory.Price: $600A big surprise This 10-megapixel camera has a Zeiss-branded, 35-140mm zoom lens that is folded into the width of the body. The lens is covered with a sliding panel that a...
0%
goodgearguide.com.au
Updated:
2011-11-06 01:58:07
At first glance the Sony Cyber-shot DSC-T700 doesn’t look like a sub-$600 camera — not by a long chalk. With its ultra-compact 95x58x16mm dimensions, single 1/2.3in CCD sensor, maximum image resolution of 10.1-megapixels and 4x optical zoom, it appears...
Good 4GB inbuilt memory, excellent touch-screen LCD display, stylish design, improves on its predecessor in all areas...
Bad Expensive for a point-and-shoot unit, some minor imaging issues...
Bottom line The DSC-T700 is a well-rounded compact camera that can also moonlight as a digital photo album. It might be a little pricey for a 10.1-megapixel camera, but its excellent playback functionality is arguably worth the extra dosh...
75%
photoreview.com.au
Updated:
2011-11-06 01:58:07
The metal body of Sonys DSC-T700 Cyber-shot comes in four fashionable colours: grey, gold, red or silver. This stylish digicam replaces the DSC-T300 but has the same 10.1-megapixel, 6.16 x 4.62mm Super HAD CCD sensor, 3.5-inch touch-screen display and...
83%
stuff.tv
Updated:
2014-03-20 02:29:49
With its huge internal storage and glorious screen, the T700 looks like the perfect snapper for your round the world trip WATCH...
Good 4GB internal storage. Large 921,600 dot resolution touchscreen. Intelligent Scene Recognition...
Bad No Wi-Fi or Bluetooth...
Bottom line With its huge internal storage and glorious screen, the T700 looks like the perfect snapper for your round the world trip WATCH...
0%
Country Distributor
United Kingdom 1 distributor(s)