location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-H400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-H400B
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:52:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DSC-H400 :
The long product name of Sony DSC-H400. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H400 compact camera with a 20.1MP sensor, 63x optical zoom, Optical SteadyShot, & X Type lithium-ion battery
More>>>
Sony DSC-H400:
The official description of Sony DSC-H400 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our most powerful compact zoom yet


Short summary description Sony DSC-H400:
This short summary of the Sony DSC-H400 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-H400, 63x

Long summary description Sony DSC-H400:
This is an auto-generated long summary of Sony DSC-H400 based on the first three specs of the first five spec groups.

Sony DSC-H400. Optical zoom: 63x

Lens system
Optical zoom *
63x
Flash
Flash modes *
Auto, Flash on, Flash off
Camera
Scene modes *
Night portrait, Portrait, Beach, Snow, Fireworks, Landscape
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 02:28:17
Uk has collected 14 expert reviews for Sony DSC-H400 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
macworld.co.uk
Updated:
2014-06-07 01:44:27
Not a million miles away from the chunky look and feel of one of the best bridge cameras in recent memory, namely Sony's RX10, the H400 could be viewed as the budget version at a very affordable £249. Again we have a DSLR-like design complete with huge ha...
Good Pinch yourself, a 63x optical zoom for under £250! Solid and weighty build, standard manual features alongside fully automatic operation...
Bad Bulky, video resolution limited to a maximum 1280x720 pixels, no hotshoe for accessory attachment, small and pokey electronic viewfinder, nonrotating LCD screen, soft images shooting handheld...
Bottom line If you're looking for the power of a big zoom but only have the budget to pay a little more than your average point and shoot, the H400 comes highly recommended. Though there is some obvious cost cutting here in terms of a sensor no larger than a pocket s...
60%
pocket-lint.com
Updated:
2018-01-25 02:39:27
Looking for a huge zoom? Then look no further. The Sony Cyber-shot H400 has a whopping 63x optical zoom lens that provides a 24.5-1550mm equivalent focal length. But can it deliver as big as its features suggest? Sadly, no. We got to play with the H400 a...
0%