location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Z300i Amethyst Purple 91 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z300i Amethyst Purple
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1012889/104 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:14:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Z300i Amethyst Purple 91 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Purple
  • - 128 x 128 pixels
  • - Multimedia Messaging Service (MMS)
Long product name Sony Z300i Amethyst Purple 91 g :
The long product name of Sony Z300i Amethyst Purple 91 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z300i
More>>>
Sony Z300i Amethyst Purple 91 g:
The official description of Sony Z300i Amethyst Purple 91 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Open the Z300i and enjoy
Small and neat, the Z300i is a clamshell design mobile phone for people who want a stylish phone with easy calling and messaging and a bit more. It supports the most popular network operator services, and you can change the front and back covers anytime.

Clam. Cute. Crystal.
The Z300i is a clamshell mobile phone that slips into your pocket smoothly and easily. It's comfortable to carry and use, and you can change the look and feel whenever you want. Change front and back covers. Make your phone sparkle. Get noticed.

Open to answer
When a call comes in, you can see the caller's number or name on the external screen. Just open the phone to answer. To end the call, close the phone. Simple.

Find and call
You can store all the names and numbers you want in your Z300i phone book. To call someone, one long press on the first letter of their name is enough to find them in the phone book. If you spoke to them recently on the phone, you'll find their number in the Calls list on the desktop. One press to call.

Call in comfort
The natural distance between the Z300i microphone and the ear speaker gives you optimal calling comfort. The person on the other end can hear you clearly and you can hear them. And if you want the comfort of handsfree calling, you can use a portable handsfree accessory.

Easy text
One left-press on the Z300i navigation key and the text messaging window appears onscreen. The comfortable distance between each key makes writing messages very pleasant. If you activate predictive text input, your phone can anticipate the word you're writing and you can usually write words with only one press per letter. And to make things easier, you can change the size of the text for better readability.

Straight to it - shortcuts
Open the Z300i and find shortcuts to all your favourite Z300i functions. The navigation key can be pressed in four directions – up, down, left and right. And you can set the key to activate any function in the phone.

Bright screen and well-placed keys
When the Z300i is open, the screen is well lit and easy to use. The soft-touch navigation key and “Yes” and “No” buttons are placed just below the hinge, while well-spaced keys make one- or two-handed messaging fast and comfortable.

Short summary description Sony Z300i Amethyst Purple 91 g:
This short summary of the Sony Z300i Amethyst Purple 91 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Z300i Amethyst Purple, 128 x 128 pixels, Purple

Long summary description Sony Z300i Amethyst Purple 91 g:
This is an auto-generated long summary of Sony Z300i Amethyst Purple 91 g based on the first three specs of the first five spec groups.

Sony Z300i Amethyst Purple. Display resolution: 128 x 128 pixels. Standby time (2G): 250 h. Weight: 91 g. Product color: Purple

Design
Product color *
Purple
Display
Display resolution *
128 x 128 pixels
Display type
STN
Panel type
STN
Display number of colors
65536 colors
External display resolution
64 x 64 pixels
Memory
Internal memory
0.6 MB
Camera
Rear camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
No
Polyphonic rings quantity
32
Power
Talk time (2G) *
5.5 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
91 g
Width
85.5 mm
Depth
45 mm
Height
23 mm
Phone features
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:07:02
Uk has collected 5 expert reviews for Sony Z300i Amethyst Purple 91 g and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-14 02:08:40
Bling Bling!...
Good Good build quality, External Screen, Interface, Controls and Keypad layout...
Bad Crystal Personalisation quite tacky, Poor quality internal screen, No Bluetooth, No Speakerphone The Final Word It’s not a bad handset by any means, but instead of worrying about crystal pieces, perhaps Sony Ericsson would have been better serve...
Bottom line It’s not a bad handset by any means, but instead of worrying about crystal pieces, perhaps Sony Ericsson would have been better served implementing a speakerphone, Bluetooth and a better quality internal display.
50%