location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CAMESCOPE MINI DV 3 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAMESCOPE MINI DV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-PC350
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony CAMESCOPE MINI DV 3 MP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 MP
  • - Optical zoom: 10x Digital zoom: 120x
  • - LCD
Long product name Sony CAMESCOPE MINI DV 3 MP :
The long product name of Sony CAMESCOPE MINI DV 3 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAMESCOPE MINI DV 3MP 10X OPT 120X DIG ZOOM IN (NMS)
More>>>
Sony CAMESCOPE MINI DV 3 MP:
The official description of Sony CAMESCOPE MINI DV 3 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Amazingly powerful, yet incredibly compact, the DCR-PC350 Handycam® camcorder puts the power of MiniDV in the palm of your hands. Its powerful 1/3" Advanced HAD™ (Hole Accumulation Diode) CCD combines with the Carl Zeiss® Vario-Sonnar® T* 10x optical zoom lens to provide extraordinary digital video time after time. Combined with Memory Stick Duo™ media, it can even capture 3.0 Megapixel photographs like a digital camera.
Other features include a 2.5" hybrid SwivelScreen™ LCD display with touch panel capabilities, Super NightShot® infrared system for low-light image capture, and Super SteadyShot® image stabilization system for smooth imaging. The DCR-PC350 comes supplied with a Handycam® Station for convenient battery charging and easy video transfers to a TV, VCR or personal computer.
-3.0 Megapixel (Gross) Advanced HAD™ CCD Imager.
1/3" Advanced HAD™ (Hole Accumulation Diode) CCD Imager with 2048K (effective) video pixels provides excellent detail and clarity, for exceptional digital video performance. Realize unprecedented digital still images with 3048K (effective) pixels. The Megapixel technology enhances your digital videos (530 lines of horizontal resolution) and digital photography performance.
-10X Optical/120X Digital Zoom.
The optical zoom helps to bring the action up close from far away. In addition, the digital zoom interpolation means that extreme digital zooming is clearer, with less distortion than previous types of digital zooms.
-Handycam® Station.
Placing the DCR-PC350 on the supplied Handycam Station provides a quick and easy connection between the camcorder and a TV/VCR for easy viewing, or a USB or i.LINK® supported computer for video and still image editing. It also supplies power to the camcorder for charging the battery.
-Digital Still Memory Mode with Memory Stick Duo™ Media.
Capture digital still images at 2016 x 1512, 1600 x 1200 or 640 x 480 resolution, directly onto Memory Stick Duo™ Media2 for easy transfer to PC’s for emailing, printing, or sharing with other compatible Memory Stick® Media devices.
-Progressive Shutter.
Mechanical shutter system that provides Progressive Scan performance while utilizing an interlace scanning system. Digital still images will be sharp and clear with excellent definition.
-Super NightShot® Infrared System and Color Slow Shutter.
With Sony’s NightShot® Infrared system, capture video in total darkness (0 lux) up to 10 feet away. Super NightShot 0 Lux recording mode automatically adjusts the shutter speed to increase picture brightness and clarity. Color slow shutter mode allows you to record in low light situations with full color detail by slowing down the shutter speed.
-Analog To Digital Conversion with Pass-Through.
Convert and/or record any analog NTSC video source to digital video via the analog inputs. Analog NTSC video can also be passed through the digital Handycam camcorder directly into a PC via the i.LINK® interface in real-time for easy PC editing of your analog footage.
-InfoLithium® Battery with AccuPower™ Meter System.
Charge the battery.
-Super SteadyShot® Image Stabilization System.
An advanced version of Sony’s SteadyShot® system that controls an even higher range of shake and vibration frequencies, to achieve an even higher level of smoothness without degradation of video like some other image stabilization systems.
-12-Bit/16-Bit PCM Digital Stereo.
16-Bit offers the same outstanding sound quality as compact disc. 12-Bit recording enables you to add an additional audio track with compatible audio dubbing equipment or i.LINK®* interface compatible computers.
-Picture Package™ Software.
Easily create fun music videos with the supplied software.

Short summary description Sony CAMESCOPE MINI DV 3 MP:
This short summary of the Sony CAMESCOPE MINI DV 3 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CAMESCOPE MINI DV, 3 MP, LCD, 440 g

Long summary description Sony CAMESCOPE MINI DV 3 MP:
This is an auto-generated long summary of Sony CAMESCOPE MINI DV 3 MP based on the first three specs of the first five spec groups.

Sony CAMESCOPE MINI DV. Total megapixels: 3 MP. Optical zoom: 10x, Digital zoom: 120x, Filter size: 3 cm. Camera shutter speed: 1/4 – 1/4000 (AE Mode). Display: LCD. Minimum illumination: 5 lx

Image sensor
Total megapixels *
3 MP
Lens system
Optical zoom *
10x
Filter size
3 cm
Digital zoom *
120x
Shutter
Camera shutter speed
1/4 – 1/4000 (AE Mode)
Display
Display
LCD
Camera
Minimum illumination
5 lx
Weight & dimensions
Width
57.3 mm
Depth
106.7 mm
Height
107.3 mm
Weight *
440 g
Other features
Interface
i.LINK1 DV Interface (IEEE1394) / USB
Light exposure control
Manual, Touch Panel (24 Step)
Auto focus
Yes
Compatible operating systems
Microsoft Windows 98SE, Me, 2000 Professional, XP Home and XP Pro; Macintosh OS X (10.1.5 or later)
Source Testseek summary Average rating
Reviews
Updated:
2014-09-28 08:38:03
Uk has collected 5 expert reviews for Sony CAMESCOPE MINI DV 3 MP and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
T3.com
Updated:
2014-09-28 08:38:03
Darn it if this little baby doesnt offer more options than a mortgage adviser. The headliner, of course, is that its a three-megapixel MiniDV camcorder, which in itself is enough to get home movie nuts drooling in their popcorn-makers and jumping o...
80%
Country Distributor
United Kingdom 1 distributor(s)