location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD-camera DCR-DVD403 3.31 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-camera DCR-DVD403
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-DVD403 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:04:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DVD-camera DCR-DVD403 3.31 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.31 MP CCD 25.4 / 3 mm (1 / 3")
  • - Optical zoom: 10x Digital zoom: 120x
  • - LCD 6.86 cm (2.7")
  • - Built-in microphone
Long product name Sony DVD-camera DCR-DVD403 3.31 MP CCD :
The long product name of Sony DVD-camera DCR-DVD403 3.31 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD-camera DCR-DVD403
More>>>
Sony DVD-camera DCR-DVD403 3.31 MP CCD:
The official description of Sony DVD-camera DCR-DVD403 3.31 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Picture quality is assured on the DCR-DVD403E by the very reliable Carl Zeiss® Vario-Sonnar T lens. Its unique Sony Primary Colour Filter on the CCD is comprised of RGB filters for more accurate colour reproduction, while a greater number of pixels in the filters leads to higher light sensitivity. Improvements brought by the Primary Colour filter include enhanced video colour reproduction and more accurate skin tones. The DCR-DVD403E provides true 16:9 wide screen recording, taking advantage of the full width of the 3Megapixel CCD, results in a wider angle of view and a higher resolution picture than 4:3 methods. This is ideal for playback on today’s popular wide screen TVs and for wide screen playback on the camera itself the camcorders also feature a 2.7-inch Wide Hybrid LCD monitor. The DCR-DVD403E features a built-in microphone that is always ready to record in 5.1-channel Surround sound, producing a complete DVD that can be played back to the full on a home theatre system. 5.1 channel surround audio is perfect for use in conjunction with today’s wide screen TVs giving a cinematic sound and feel to your home movies.

- 3.3 Megapixels Advanced HAD CCD
- Primary color filter system
- Carl Zeiss® Vario-Sonnar T*
- 5.1-channels Surround recording with built in microphone
- True 16:9 widescreen mode

Short summary description Sony DVD-camera DCR-DVD403 3.31 MP CCD:
This short summary of the Sony DVD-camera DCR-DVD403 3.31 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD-camera DCR-DVD403, 3.31 MP, CCD, 25.4 / 3 mm (1 / 3"), 6.86 cm (2.7"), LCD, 520 g

Long summary description Sony DVD-camera DCR-DVD403 3.31 MP CCD:
This is an auto-generated long summary of Sony DVD-camera DCR-DVD403 3.31 MP CCD based on the first three specs of the first five spec groups.

Sony DVD-camera DCR-DVD403. Total megapixels: 3.31 MP, Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 120x, Focal length range: 5.1 - 51 mm. Camera shutter speed: 1/3-1/3500 s. Display diagonal: 6.86 cm (2.7"), Display: LCD. Minimum illumination: 5 lx

Image sensor
Total megapixels *
3.31 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 3 mm (1 / 3")
Lens system
Focal length range
5.1 - 51 mm
Optical zoom *
10x
Digital zoom *
120x
Shutter
Camera shutter speed
1/3-1/3500 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Display resolution
123200
Camera
Minimum illumination
5 lx
Playback zoom (max)
Yes
Audio
Built-in microphone *
Yes
Ports & interfaces
DV port
No
S-Video in
Yes
S-Video out
Yes
Battery
Battery type
NP-FP70
Weight & dimensions
Width
62 mm
Depth
133 mm
Height
93 mm
Weight *
520 g
Packaging content
Bundled software
Picture Package
Other features
I/O ports
Audio In/Out, S-Video In/Out, USB Terminal, Video In/Out
Power requirements
AC-L25A/B
Media types supported
DVD-R/-RW/+RW Video/VR HQ/SP/LP
Lens system
Carl Zeiss Vario-Sonnar T
Focus
auto / manual
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:30:06
Uk has collected 9 expert reviews for Sony DVD-camera DCR-DVD403 3.31 MP CCD and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Brand Image Product code Product Stock Price from
Sony Camcorder DCR-TRV480 3.31 MP CCD Sony Camcorder DCR-TRV480 3.31 MP CCD
(show image)
DCR-TRV480E Camcorder DCR-TRV480 0.00
(excl. VAT)
0 (incl. VAT)
Sony Camcorder DCR-TRV460E 0.54 MP Sony Camcorder DCR-TRV460E 0.54 MP
(show image)
DCR-TRV46 Camcorder DCR-TRV460E 0.00
(excl. VAT)
0 (incl. VAT)