location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony BDP-S4200 Blu-Ray player 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDP-S4200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDPS4200B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013675005672 show
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony BDP-S4200 Blu-Ray player 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - Video formats supported: AVCHD, MPEG1, MPEG2, MPEG4, VC-1, WMV9, XVID
  • - Audio formats supported: AAC, FLAC, LPCM, MP3, WMA
  • - Dolby TrueHD, DSD, DTS, DTS Neo:6, DTS-HD
  • - 3D
  • - Ethernet LAN
Long product name Sony BDP-S4200 Blu-Ray player 3D Black :
The long product name of Sony BDP-S4200 Blu-Ray player 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BDP-S4200, Full HD 3D, USB, 1xHDMI, 1xRJ-45, 9.5W, Black
More>>>
Sony BDP-S4200 Blu-Ray player 3D Black:
The official description of Sony BDP-S4200 Blu-Ray player 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Give your movies the 3D treatment

The best of the web on your TV - Head online and see what’s out there. Explore the Sony Entertainment Network and enjoy instant access to the latest movies, music, catch-up TV, and more. Flick through a selection of online channels, or load up the latest YouTube™ videos.

The smarter way to take control - Download the TV SideView app to use your smartphone or tablet as a remote control. You can also browse TV guides, learn more about your favourite movies, and follow live social media updates while you’re watching.

Connected entertainment - The S4200 Blu-ray Disc player is DLNA certified, making it simple to share music, videos, and photos between your TV, laptop, or smartphone. All you need to do is connect through your home network.

Make everything sharper and clearer - Dig out your old DVDs and enjoy them in detail that’s closer to the clarity of Full HD. DVD upscaling takes your DVDs and digitally upscales the image quality to a level that’s closer to 1080 Full HD.

No hanging around with super quick start - With fast boot-up in less than a second, you can start watching your favourite movies almost instantly.

Plug and play - Got movies and TV shows stored on your PC? Plug into the USB port to enjoy movies, TV, photos, and more from a memory stick, hard drive, or PC. You can play all sorts of file types, including WAV, Xvid, MPEG-4, MP3, and more – we have a wider codec support than ever.

Short summary description Sony BDP-S4200 Blu-Ray player 3D Black:
This short summary of the Sony BDP-S4200 Blu-Ray player 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BDP-S4200, Full HD, NTSC, PAL, 1080p, 16:9, Dolby TrueHD, DSD, DTS, DTS Neo:6, DTS-HD, AVCHD, MPEG1, MPEG2, MPEG4, VC-1, WMV9, XVID

Long summary description Sony BDP-S4200 Blu-Ray player 3D Black:
This is an auto-generated long summary of Sony BDP-S4200 Blu-Ray player 3D Black based on the first three specs of the first five spec groups.

Sony BDP-S4200. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080p. Audio decoders: Dolby TrueHD, DSD, DTS, DTS Neo:6, DTS-HD. Video formats supported: AVCHD, MPEG1, MPEG2, MPEG4, VC-1, WMV9, XVID, Audio formats supported: AAC, FLAC, LPCM, MP3, WMA, Image formats supported: GIF, JPG, MPO, PNG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 9.5 W

Video
HD type
Full HD
Analog signal format system
NTSC, PAL
Supported video modes
1080p
Aspect ratio
16:9
Deep color support
Yes
2D-3D converter
Yes
24p support
Yes
Audio
Audio decoders *
Dolby TrueHD, DSD, DTS, DTS Neo:6, DTS-HD
File formats
Video formats supported *
AVCHD, MPEG1, MPEG2, MPEG4, VC-1, WMV9, XVID
Audio formats supported
AAC, FLAC, LPCM, MP3, WMA
Image formats supported
GIF, JPG, MPO, PNG
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
1
Digital audio optical out *
1
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW
Playback disc formats *
Blu-Ray audio, Blu-Ray video, CD audio
Recording disc types
Not supported
Card reader integrated
No
Technical details
Device type *
Blu-Ray player
3D *
Yes
Product color
Black
Firmware upgradeable
Yes
Technical details
Progressive scan
Yes
Auto standby
Yes
HDMI
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Power
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
9.5 W
Power consumption (standby)
0.2 W
Weight & dimensions
Width
265 mm
Depth
199 mm
Height
43 mm
Weight
900 g
Hard drive
Supported file systems
FAT32, NTFS
Security
Child lock
Yes
Parental control
Yes
Packaging content
Handheld remote control
Yes
Manual
Yes
Warranty card
Yes
Batteries included
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)