location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 100 x DVD-R 16x 4.7 GB 100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100 x DVD-R 16x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100DMR47BSP-TP
Category:
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2019 11:24:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony 100 x DVD-R 16x 4.7 GB 100 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD-R 4.7 GB
  • - Optical disc diameter: 120 mm
  • - Recording time: 120 min
  • - 100 pc(s)
Long product name Sony 100 x DVD-R 16x 4.7 GB 100 pc(s) :
The long product name of Sony 100 x DVD-R 16x 4.7 GB 100 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pack of DVD-R with 16x-speed, supplied in a 100-spindle box. Ideal for fast data recording and convenient bulk storage.
More>>>
Sony 100 x DVD-R 16x 4.7 GB 100 pc(s):
The official description of Sony 100 x DVD-R 16x 4.7 GB 100 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Create and store digital video audio and multimedia files;
-Capacity up to 4.7 GB 7 times the size of a CD-R disc;
-Sony’s unique AccuCORE technology guaranties you faster addressing wider compatibility stable writing temperature adaptability and better archival reliability;
-DVD Video picture quality;
-Compatible for playback with most existing DVD Video players and DVD-Rom PC drives;

Short summary description Sony 100 x DVD-R 16x 4.7 GB 100 pc(s):
This short summary of the Sony 100 x DVD-R 16x 4.7 GB 100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 100 x DVD-R 16x, DVD-R, 120 mm, 100 pc(s), 4.7 GB

Long summary description Sony 100 x DVD-R 16x 4.7 GB 100 pc(s):
This is an auto-generated long summary of Sony 100 x DVD-R 16x 4.7 GB 100 pc(s) based on the first three specs of the first five spec groups.

Sony 100 x DVD-R 16x. Native capacity: 4.7 GB, Type: DVD-R, Optical disc diameter: 120 mm

Features
Native capacity *
4.7 GB
Type *
DVD-R
Optical disc diameter *
120 mm
Quantity per pack *
100 pc(s)
Features
Recording time
120 min
Reflection rate
45 - 85%
Wobble frequency
186
Track pitch
0.74 µm
Disk thickness
1.2 mm
Brand Image Product code Product Stock Price from
Sony 3DPW30A-BT 1.4 GB DVD+RW Sony 3DPW30A-BT 1.4 GB DVD+RW
(show image)
3DPW30A 3DPW30A-BT 0.00
(excl. VAT)
0 (incl. VAT)
Sony 50 x DVD-R 16x 4.7 GB 50 pc(s) Sony 50 x DVD-R 16x 4.7 GB 50 pc(s)
(show image)
50DMR47BSP-TP 50 x DVD-R 16x 0.00
(excl. VAT)
0 (incl. VAT)