location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Tekken 5 PlayStation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tekken 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040006114
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:53:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Tekken 5 PlayStation 2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 2
  • - Game genre: Fighting
  • - Developer: Namco
  • - ESRB rating: T (Teen)
Long product name Sony Tekken 5 PlayStation 2 :
The long product name of Sony Tekken 5 PlayStation 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tekken 5, PlayStation 2, Fighting
More>>>
Sony Tekken 5 PlayStation 2:
The official description of Sony Tekken 5 PlayStation 2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Already revered in the arcades for its personable characters, explosive graphics, and lightning-fast gameplay, Tekken 5 delivers the same intense fighting action home to the PlayStation 2. Boasting an improved fighting engine, speedier combos, and a return to the old-school Tekken stage design, Tekken 5 boasts more than 30 diverse combatants with dozens of special moves for each of them. New to the series is a customizable arcade mode that enables players to personalize all their favorite characters with special accessories like hats, glasses, and costumes, while a unique action/adventure mini-game known as "Devil Within" expands upon Jin Kazama's personal storyline.

Rebuilt from the ground up, Tekken 5s graphics engine delivers the most exquisite visuals yet to PlayStation2 3D fighting fans. Stunning CG ending movies reward victorious combatants; classic tekken fighters like Nina Williams, Marshall law and Paul phoenix match fists with 3 iron fist tournament newcomers asuka kazama, raven and feng wei; face off in lush, interactive environments. Hurl your opponent into destructible objects and walls to deal massive damage; dig in to the most customizable tekken game ever! Earn fight money and use your winnings to outfit your characters with shades, hats, alternate costumes, and secret items and more; battle your way through an intense, action-adventure side-story.

Short summary description Sony Tekken 5 PlayStation 2:
This short summary of the Sony Tekken 5 PlayStation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Tekken 5, PlayStation 2, T (Teen)

Long summary description Sony Tekken 5 PlayStation 2:
This is an auto-generated long summary of Sony Tekken 5 PlayStation 2 based on the first three specs of the first five spec groups.

Sony Tekken 5. Platform: PlayStation 2, ESRB rating: T (Teen), Developer: Namco

Features
Platform *
PlayStation 2
Game genre *
Fighting
Features
Developer *
Namco
ESRB rating *
T (Teen)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:44:27
Uk has collected 8 expert reviews for Sony Tekken 5 PlayStation 2 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
darkzero.co.uk
Updated:
2012-01-25 02:44:27
Published June 26th 2005. Written by Thomas McDermott. It has been ten years since Tekken was first released and wowed the “just born” Playstation audience. It was one of the titles the Playstation brand was founded upon, with Gran Turismo, Wipeout, To...
90%
pocket-lint.com
Updated:
2012-01-25 02:44:27
Purists will love it, as for the rest of us it’s a bit flat...
70%
atomicmpc.com.au
Updated:
2012-01-25 02:44:27
Tekken 5 can be summed up in two words: It’s Tekken. Everything that you loved about the previous games has been wrapped up, refined and perfected in what is essentially the video game equivalent of a Greatest Hits album.Tekken 5 can be summed up in...
Good A Tekken fans wet dream; Includes Tekken 1, 2 and 3.
Bad Nothing revolutionary; How many more Tekken games do we really need?...
Bottom line FOR A Tekken fans wet dream; Includes Tekken 1, 2 and 3. AGAINST Nothing revolutionary; How many more Tekken games do we really need?...
80%
Brand Image Product code Product Stock Price from
Sony God of War: Chains of Olympus PlayStation Portable (PSP) Sony God of War: Chains of Olympus PlayStation Portable (PSP)
(show image)
9254515 God of War: Chains of Olympus 0.00
(excl. VAT)
0 (incl. VAT)
Sony Everybody's Tennis Portable PlayStation Portable (PSP) Sony Everybody's Tennis Portable PlayStation Portable (PSP)
(show image)
9220916 Everybody's Tennis Portable 0.00
(excl. VAT)
0 (incl. VAT)
Sony LittleBigPlanet PlayStation Network Sony LittleBigPlanet PlayStation Network
(show image)
9153290 LittleBigPlanet 0.00
(excl. VAT)
0 (incl. VAT)
Sony Gran Turismo PlayStation Portable (PSP) Sony Gran Turismo PlayStation Portable (PSP)
(show image)
9151999 Gran Turismo 0.00
(excl. VAT)
0 (incl. VAT)
Sony Tekken 5: Dark Resurrection PlayStation Portable (PSP) Sony Tekken 5: Dark Resurrection PlayStation Portable (PSP)
(show image)
9253211 Tekken 5: Dark Resurrection 0.00
(excl. VAT)
0 (incl. VAT)
Sony Invizimals: The Lost Tribes PlayStation Portable (PSP) Sony Invizimals: The Lost Tribes PlayStation Portable (PSP)
(show image)
9205517 Invizimals: The Lost Tribes 0.00
(excl. VAT)
0 (incl. VAT)
Sony God of War: Chains of Olympus PlayStation Network Sony God of War: Chains of Olympus PlayStation Network
(show image)
9254317 God of War: Chains of Olympus 0.00
(excl. VAT)
0 (incl. VAT)
Sony Uncharted 3: Drake's Deception PlayStation 3 Sony Uncharted 3: Drake's Deception PlayStation 3
(show image)
9123996 Uncharted 3: Drake's Deception 0.00
(excl. VAT)
0 (incl. VAT)
Sony Cars 2 PlayStation Portable (PSP) Sony Cars 2 PlayStation Portable (PSP)
(show image)
9231219 Cars 2 0.00
(excl. VAT)
0 (incl. VAT)
Sony Invizimals: The Lost Tribes PlayStation Portable (PSP) Sony Invizimals: The Lost Tribes PlayStation Portable (PSP)
(show image)
9205814 Invizimals: The Lost Tribes 0.00
(excl. VAT)
0 (incl. VAT)