Skagen SKW2140P Wrist watch Female Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2937
Info modified on:
14 Mar 2024, 19:18:56
Warranty:
International 2-Year Limited Warranty
Long product name Skagen SKW2140P Wrist watch Female Silver:

38 mm, Silver, 14 mm, Silver, 3 ATM

Short summary description Skagen SKW2140P Wrist watch Female Silver:

Skagen SKW2140P, Waterproof

Long summary description Skagen SKW2140P Wrist watch Female Silver:

Skagen SKW2140P. Gender: Female, Housing color: Silver, Band material: Stainless steel. Case diameter: 3.8 cm, Band width: 1.4 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.