Shuttle logo

Shuttle PV02 VESA mount accessory for 3 litre Slim PCs Black Metal

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170380
Info modified on:
20 Feb 2023, 20:32:14
Long product name Shuttle PV02 VESA mount accessory for 3 litre Slim PCs Black Metal:

VESA mount accessory PV02 for 3 litre Slim PCs

Shuttle PV02 VESA mount accessory for 3 litre Slim PCs Black Metal:

VESA mount accessory PV02 for 3 litre Slim PCs

Its optional VESA75/100 wallmount allows compatible Shuttle Slim-PCs of the 3-litre class to be installed on to walls or just affixed on the rear side of a monitor which is particularly interesting for the industry segment, company buildings and public institutions.

Short summary description Shuttle PV02 VESA mount accessory for 3 litre Slim PCs Black Metal:

Shuttle PV02 VESA mount accessory for 3 litre Slim PCs, Metal, Black

Long summary description Shuttle PV02 VESA mount accessory for 3 litre Slim PCs Black Metal:

Shuttle PV02 VESA mount accessory for 3 litre Slim PCs. Material: Metal, Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.