Shuttle logo

Shuttle PHD4 HDD Cage

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138008
Info modified on:
14 Mar 2024, 19:26:36
Long product name Shuttle PHD4 HDD Cage:

3.5" Hard Disk Rack for 3L slim PC's

Shuttle PHD4 HDD Cage:

3.5" Hard Disk Rack for 3L slim PC's

The PHD4 allows for installation of one 3.5" hard drive. However, doing so means no other drives such as a slimline DVD drive or a 2.5" HDD/SSD can be used.

Short summary description Shuttle PHD4 HDD Cage:

Shuttle PHD4, HDD Cage, Black, Gray, 3.5", 8.89 cm (3.5"), China, Compatible with the following Shuttle Slim-PC Barebone models: XH610, XH610V, XH310, XH310V,...

Long summary description Shuttle PHD4 HDD Cage:

Shuttle PHD4. Type: HDD Cage, Product color: Black, Gray, Storage drive sizes supported: 3.5". Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.