Long product name Sedna SE-PCIE-POSEATA-2 interface cards/adapter
:
SE-PCIE-POSEATA-2
The long product name of Sedna SE-PCIE-POSEATA-2 interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SE-PCIE-POSEATA-2
More>>>
Short summary description Sedna SE-PCIE-POSEATA-2 interface cards/adapter:
This short summary of the Sedna SE-PCIE-POSEATA-2 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Sedna SE-PCIE-POSEATA-2, PCIe, Black, Silver, CE, FCC, RoHS, Wired, Windows 2000/XP/Vista/7
Long summary description Sedna SE-PCIE-POSEATA-2 interface cards/adapter:
This is an auto-generated long summary of Sedna SE-PCIE-POSEATA-2 interface cards/adapter based on the first three specs of the first five spec groups.
Sedna SE-PCIE-POSEATA-2. Host interface: PCIe. Product color: Black, Silver, Certification: CE, FCC, RoHS. Connectivity technology: Wired, Compatible operating systems: Windows 2000/XP/Vista/7