Sanelec Florencia, LED, 1800 lm, White
Sanelec Florencia. Product color: White, Suitable location: Balcony, Basement, Bathroom, Bedroom, Children's room, Corridor, Dining room, Entrance,..., Shape: Round. Bulb type: LED, Bulb power: 18 W, Light color: Cool white. Power source type: AC, Input voltage: 85-220 V, AC input voltage: 85-220 V. Diameter: 33 cm