location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RB31FSJNDEF Freestanding Sand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RB31FSJNDEF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RB31FSJNDEF/EF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085422612
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:59:50
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung RB31FSJNDEF Freestanding Sand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sand Freestanding
  • - 212 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 98 L Bottom-placed No Frost (freezer) 4* 12 kg/24h
  • - 280 kWh 39 dB
More>>>
Short summary description Samsung RB31FSJNDEF Freestanding Sand:
This short summary of the Samsung RB31FSJNDEF Freestanding Sand data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RB31FSJNDEF, No Frost (fridge), SN-ST, 39 dB, 12 kg/24h, Fresh zone compartment, Sand

Long summary description Samsung RB31FSJNDEF Freestanding Sand:
This is an auto-generated long summary of Samsung RB31FSJNDEF Freestanding Sand based on the first three specs of the first five spec groups.

Samsung RB31FSJNDEF. Door hinge: Right. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 212 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 98 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 280 kWh. Product color: Sand

Design
Appliance placement *
Freestanding
Product color *
Sand
Door hinge
Right
Built-in display *
No
Refrigerating medium
R600a
Number of compressors
1
Performance
Total gross capacity
331 L
Climate class *
SN-ST
Noise level *
39 dB
Fridge
Fridge net capacity *
212 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
2
Fridge door balconies
4
Egg balcony
Yes
Bottle rack
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
98 L
Freezer
Freezing capacity *
12 kg/24h
Storage time during power failure *
20 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
3
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
280 kWh
Weight & dimensions
Width *
595 mm
Depth *
668 mm
Height *
1850 mm
Weight *
65 kg
Other features
No Frost system
Yes
Multi-airflow system
Yes
Thermostat
Yes
Form factor
Upright
Door type
Double