Samsung logo

Samsung R R530-JA0ABE Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31079
Info modified on:
28 Jan 2025, 10:27:11
Short summary description Samsung R R530-JA0ABE Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB HDD Windows 7 Home Premium Black:

Samsung R R530-JA0ABE, Intel® Pentium® Dual-Core, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Samsung R R530-JA0ABE Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB HDD Windows 7 Home Premium Black:

Samsung R R530-JA0ABE. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.