Samsung logo

Samsung N150-Elisia Plus Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Pink

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21836
Info modified on:
07 Mar 2024, 15:34:52
Long product name Samsung N150-Elisia Plus Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Pink:

N150-Elisia Plus, Intel Atom N450 1.66GHz, 1024MB DDR2, 250GB 5400RPM SATA HDD, Intel GMA 3150 (IGP), 3 x USB 2.0, LAN, WLAN 802.11bgn, Bluetooth 2.1 + EDR, SD/SDHC/MMC, Webcam, 10.1" WSVGA TFT (1024x600), Windows 7 Starter (32-bit), 1.24kg

Samsung N150-Elisia Plus Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Pink:

Looking for a netbook that keeps you in style, powered up and on budget? Then you’re looking for the fashion-forward N150. It delivers premium style at a great value, with up to 12 hours of battery life to extend your enjoyment. The durable casing reduces the risk of scratches and fingerprints, ensuring it stays stylish. Factor in its LED anti-reflective display that lets you enjoy your favourite movies and photos, even in direct sunlight, and you know you have true value at your fingertips.

More style. Maximum value
The N150 offers all the high-end style you’re looking for, without the high price tag. Worried about reliability? Relax─ the majority of its components are manufactured by Samsung so you know you’re getting nothing but the best. And its long battery life keeps you up and running for hours on end. The N150 netbook delivers more style, makes sure you have less to carry and is completely budget-friendly.

Practically non-stop performance for your non-stop life
On a long flight or short on outlets? No problem. Now you can break free from your power cord with the N150. A 6 cell battery, delivers up to 8.5 hours* of power to keep you running all day long. That means you can keep sending emails and uploading photos without worrying about being shut down. And an energy efficient LED display and optimised processing technology adds to its long-lasting performance. Go anywhere and do anything – with the N150, there’s always less downtime.

Crafted for style and safety
Because a life on the go can often trip you up, the Samsung N150 was crafted to not let you down. In fact, its high quality craftsmanship extends as much to its exterior as to its high performance inner workings. Built to withstand bumps and knocks, the N150 comes with a robust, durable casing designed to keep its contents safe and sound as well as reduce the risk of scratches and fingerprints. And its ergonomic, stylish design makes it as coolly eye-catching as it is reliable.

Get online almost anywhere
The N150 incorporates advanced communications technologies, including and 802.11bgn wireless, to provide high-speed access to the Internet and your data anytime and anywhere.

Perfect for watching movies in bright daylight
What good are sharp details and bold colours if you can’t see them? The Samsung N150 boasts a 10.1” anti-reflective display which reduces bothersome light reflections. You’ll see movies and images that are clear and picture perfect, even in bright light. And you’ll get more mobility with an LED display that uses less power. The Samsung N150 netbook—a reflection of your impeccable taste.

Seamless form. Sleek style
The uniquely user-friendly Samsung N150 is cleverly styled with an integrated hinge. That means the screen blends together seamlessly with the keyboard even when it’s open, which makes adjusting the screen easier. With smooth lines and seamless style, it’s hard to stop staring. So let them stare. The N150 lets you show off your sophisticated style everywhere you go.

Short summary description Samsung N150-Elisia Plus Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Pink:

Samsung N150-Elisia Plus, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Samsung N150-Elisia Plus Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Pink:

Samsung N150-Elisia Plus. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product color: Pink. Weight: 1.24 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.