Samsung logo

Samsung G51C computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82930
Info modified on:
01 Oct 2024, 11:57:03
Short summary description Samsung G51C computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

Samsung G51C, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, Black

Long summary description Samsung G51C computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

Samsung G51C. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.