Samsung logo

Samsung DV70M5020KW tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44655
Info modified on:
17 Oct 2024, 14:58:21
Short summary description Samsung DV70M5020KW tumble dryer Freestanding Front-load 7 kg A++ White:

Samsung DV70M5020KW, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Samsung DV70M5020KW tumble dryer Freestanding Front-load 7 kg A++ White:

Samsung DV70M5020KW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 7 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Timed, Quick, Delicate/silk, Blouse/shirt, Cotton, Towel, Synthetics, Iron dry. Energy efficiency class: A++, Annual energy consumption: 211 kWh, Heat source: Electric. Depth: 640 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.