location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 400PXN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE40BHTNS
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 11:37:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Silver
  • - 101.6 cm (40") 1366 x 768 pixels 500 cd/m²
  • - 8 ms
Warranty: 3 years
Long product name Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver :
The long product name of Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SyncMaster 400PXN
More>>>
Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver:
The official description of Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Ultimate Visual Journey through Samsung Technologies
Ever since the invention of the display device, people have wanted to see a bigger and better picture. Digital displays allowed for larger screens, but demand for higher picture quality remained unfulfilled. Samsung, not only provides bigger size display, but also provides best picture quality at the same time.

Advanced Panel
Samsung’s LCD Monitor has achieved a flawless balance that no longer has to sacrifice brightness or contrast to achieve the perfect picture. Every scene is always clear and vivid, delivering the details even in bright light.

Digital Natural Image engine, DNIe™
Samsung's dream is to fulfill the demand for lifelike picture quality by creating natural images with vivid colour, and optimal detail and contrast. Our proprietary DNIeTM technology, developed through aggressive research & development and 30 years of experience, achieves this dream by taking any signal from a conventional broadcast source and turning it into a stunning picture on any screen.

Support HDCP
Samsung Monitors are equipped with DVI-D, which allows for the 100% transmission of visual digital signals when connecting to a PC, STB, DVD, or DTV with visual digital signals.

Low Power
SyncMaster 400PX operates with a low power supply, and a Digital Power Management System DPMS) is applied to utilize minimal power (under 1W/5W depending on model) when the unit is in standby mode.

Short summary description Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver:
This short summary of the Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 400PXN, Digital signage flat panel, 101.6 cm (40"), 1366 x 768 pixels

Long summary description Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver:
This is an auto-generated long summary of Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver based on the first three specs of the first five spec groups.

Samsung SyncMaster 400PXN. Product design: Digital signage flat panel. Display diagonal: 101.6 cm (40"), Display resolution: 1366 x 768 pixels, Display brightness: 500 cd/m², HD type: WXGA. Product color: Silver

Display
Display diagonal *
101.6 cm (40")
Display resolution *
1366 x 768 pixels
Display brightness *
500 cd/m²
HD type *
WXGA
Response time
8 ms
Contrast ratio (typical)
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.648 x 0.648 mm
Horizontal scan range
30 - 70 kHz
Vertical scan range
50 - 85 Hz
Ports & interfaces
DVI-D ports quantity
1
Ethernet LAN (RJ-45) ports
1
Composite video in
1
Component video (YPbPr/YCbCr) in
1
Design
Product design *
Digital signage flat panel
Product color *
Silver
Power
Power consumption (typical) *
230 W
Power consumption (standby) *
1 W
Weight & dimensions
Width
971 mm
Depth
118 mm
Height
582 mm
Width (with stand)
971 mm
Depth (with stand)
223 mm
Height (with stand)
629.5 mm
Weight (with stand)
23.5 kg
Packaging data
Package weight
29.5 kg
Other features
AC (power) in
Yes
Composite sync
Yes
Pivot
Yes
S-Video inputs quantity
1
Sync-on-green (SOG)
Yes
Viewable size diagonal
101.6 cm
Plug and Play
Yes