Rexel logo

Rexel D26204 ring binder Foolscap Black, Blue

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33257
Info modified on:
14 Mar 2024, 18:33:47
Long product name Rexel D26204 ring binder Foolscap Black, Blue:

Dox 2 Lever Arch Files, Blue

Short summary description Rexel D26204 ring binder Foolscap Black, Blue:

Rexel D26204, Foolscap, Black, Blue, 8 cm, Egypt, 290 mm, 85 mm

Long summary description Rexel D26204 ring binder Foolscap Black, Blue:

Rexel D26204. Format: Foolscap, Product color: Black, Blue, Spine width: 8 cm. Width: 290 mm, Depth: 85 mm, Height: 350 mm. Package width: 299 mm, Package depth: 350 mm, Package height: 84 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.