Rexel logo

Rexel 9801210 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 5 pc(s)

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16323
Info modified on:
21 Oct 2022, 10:14:32
Long product name Rexel 9801210 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 5 pc(s):

CD Pocket A4 Clear (5)

Short summary description Rexel 9801210 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 5 pc(s):

Rexel 9801210, 210 x 297 mm (A4), Transparent, Polypropylene (PP), 232 mm, 306 mm, 5 mm

Long summary description Rexel 9801210 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 5 pc(s):

Rexel 9801210. Format: 210 x 297 mm (A4), Product color: Transparent, Material: Polypropylene (PP). Package width: 232 mm, Package depth: 306 mm, Package height: 5 mm. Quantity per pack: 5 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.