Rexel logo

Rexel 25237401 tab index Numeric tab index Polypropylene (PP) White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17234
Info modified on:
21 Oct 2022, 10:14:32
Long product name Rexel 25237401 tab index Numeric tab index Polypropylene (PP) White:

Polypropylene Indexes Numerical, A4, 226 mm x 297 mm, 10 Sections, White

Short summary description Rexel 25237401 tab index Numeric tab index Polypropylene (PP) White:

Rexel 25237401, Numeric tab index, Polypropylene (PP), White, A4, Germany, 226 mm

Long summary description Rexel 25237401 tab index Numeric tab index Polypropylene (PP) White:

Rexel 25237401. Type: Numeric tab index, Material: Polypropylene (PP), Product color: White. Width: 226 mm, Length: 297 mm, Weight: 78 g

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.