Rexel logo

Rexel 21676030 folder Blue A4

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11203
Info modified on:
21 Oct 2022, 10:14:32
Long product name Rexel 21676030 folder Blue A4:

Standard L Folders, Blue

Short summary description Rexel 21676030 folder Blue A4:

Rexel 21676030, A4, Blue, 220 mm, 314 mm, 15 mm, 640 g

Long summary description Rexel 21676030 folder Blue A4:

Rexel 21676030. Format: A4, Product color: Blue. Width: 220 mm, Depth: 314 mm, Height: 15 mm. Quantity per pack: 50 pc(s), Package width: 250 mm, Package depth: 330 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.