Rexel logo

Rexel 2102248 trash bag 115 L Brown 50 pc(s)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47731
Info modified on:
14 Mar 2024, 19:09:23
Bullet Points Rexel 2102248 trash bag 115 L Brown 50 pc(s):
  • - The new ShredMaster range uses optional paper waste sacks
  • - These simply fit over a rail inside the shredder
  • - The waste sacks are made from material which can be recycled along with the contents
  • - The waste sacks self seal to make waste disposal clean and efficient
  • - Dimensions: 330L X 510H X 490W mm
  • - Pack 50
Long product name Rexel 2102248 trash bag 115 L Brown 50 pc(s):

Recyclable Shredder Waste Sacks 115 Litre Capacity (50)

Short summary description Rexel 2102248 trash bag 115 L Brown 50 pc(s):

Rexel 2102248, 115 L, Brown, 330 mm, 490 mm, 50 pc(s)

Long summary description Rexel 2102248 trash bag 115 L Brown 50 pc(s):

Rexel 2102248. Capacity: 115 L, Product color: Brown. Length: 330 mm, Width: 490 mm. Quantity per pack: 50 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.