Rexel logo

Rexel Meteor Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27292
Info modified on:
14 Apr 2023, 21:09:33
Bullet Points Rexel Meteor Black:
  • - Compact, metal stapler for stapling up to 20 sheets of paper (80 gsm)
  • - Ergonomic grip to ensure accurate and comfortable stapling
  • - Staples 15 sheets with No. 56 (26/6) staples and up to 20 sheets with No. 16 (24/6) staples
  • - Top loading refill mechanism making it quick and easy to refill staples
  • - Pinning and tacking function for display boards or temporary stapling
  • - Features a 65mm paper insertion depth for flexible stapling
Warranty:
5 years
Long product name Rexel Meteor Black:

Meteor Half Strip 20 Sheet Metal stapler

Short summary description Rexel Meteor Black:

Rexel Meteor, 20 sheets, Black, Metal, 6.5 cm, 208 g, 134 x 38 x 58 mm

Long summary description Rexel Meteor Black:

Rexel Meteor. Stapling capacity: 20 sheets, Product color: Black, Material: Metal. Weight: 208 g. Package dimensions (WxDxH): 134 x 38 x 58 mm, Package weight: 216 g

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.