Phonix Voice One speakerphone Universal Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15661
Info modified on:
14 Mar 2024, 19:43:22
Bullet Points Phonix Voice One speakerphone Universal Bluetooth Black:
  • - Working temperature: 20 - 50°
  • - Frequency response : 20Hz-15Khz
  • - Profile: A2DP
  • - Operative Range : 10m
  • - Wireless Version: v4.2 + EDR
  • - Normal charging time: about 3 hrs
  • - Time hands-free call: +/- 8 hrs
  • - Standby time: +/- 50 hrs
Long product name Phonix Voice One speakerphone Universal Bluetooth Black:

Wireless Speakerphone Voice One

Short summary description Phonix Voice One speakerphone Universal Bluetooth Black:

Phonix Voice One, Universal, Black, 10 m, Buttons, CE, 20 - 15000 Hz

Long summary description Phonix Voice One speakerphone Universal Bluetooth Black:

Phonix Voice One. Device type: Universal, Product color: Black, Maximum operating distance: 10 m. Frequency range: 20 - 15000 Hz. Connectivity technology: Wireless, Interface: Bluetooth, Headphone connectivity: Bluetooth. Power source type: Battery, Cigar lighter, USB, Operating voltage: 5 V, Charging voltage: 5 V. Package type: Hanging box

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.