Philips logo

Philips MIRA M5551BB/FR telephone Caller ID Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40937
Info modified on:
21 Oct 2022, 10:32:10
Long product name Philips MIRA M5551BB/FR telephone Caller ID Black:

1.6", 50 - 300 m, 1.8m, 550 mAh, 2 x AAA NiMH, 100 - 240V, GAP, Black

Philips MIRA M5551BB/FR telephone Caller ID Black:

Unique & desirable
With its sleek silhouette and high quality finishing, Philips Mira challenges conventional perceptions about telephone design. Timeless, unique and stylish, it’s an elegant piece of art for your home.

Outstanding design in high-quality execution
- Comfortable handset cans designed for longer calls
- Durable, glossy and fingerprint-resistant outer shell
- Charge handset either way around
- Calibrated keypad for smooth precision clicks
- Elegant and stylish appearance from every angle
- Smart cable management

Ultimate calling experience
- Up to 30 min. message on your answering machine
- Easy to read, 4.1cm (1.6") 2-line graphical display
- Handset speakerphone allows you to talk handsfree
- Advanced sound testing and tuning for superb voice quality
- Save up to 100 favorite contacts in your phonebook

Eco-designed
- Zero power emission when ECO+ mode is activated

Short summary description Philips MIRA M5551BB/FR telephone Caller ID Black:

Philips MIRA M5551BB/FR, Speakerphone, 100 entries, Caller ID, Black

Long summary description Philips MIRA M5551BB/FR telephone Caller ID Black:

Philips MIRA M5551BB/FR. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 100 entries. Caller ID. Display diagonal: 4.06 cm (1.6"). Product color: Black. Number of handsets included: 1

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.