Philips logo

Philips Daily Collection HR1608/00R1 blender 0.5 L Cooking blender 550 W White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12402
Info modified on:
06 Nov 2024, 23:38:38
Short summary description Philips Daily Collection HR1608/00R1 blender 0.5 L Cooking blender 550 W White:

Philips Daily Collection HR1608/00R1, Cooking blender, 0.5 L, 550 W, White

Long summary description Philips Daily Collection HR1608/00R1 blender 0.5 L Cooking blender 550 W White:

Philips Daily Collection HR1608/00R1. Type: Cooking blender, Product color: White, Beaker: 0.5 L. Bowl capacity: 0.5 L, Control type: Buttons. Housing material: Polypropylene (PP), Rubber, Stainless steel, Blade material: Stainless steel, Material jar(s): Stainless steel. Power: 550 W, Power source: AC, AC input voltage: 220 - 240 V

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.