Philips logo

Philips Performer FC9174/61 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170164
Info modified on:
06 May 2024, 02:04:54
Long product name Philips Performer FC9174/61 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag:

Performer, 2000 W/2200 W, 500 W, 78 dB, 34 kPa, 7 m, 6.3 kg

Philips Performer FC9174/61 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag:

The highest suction power ever, resulting in effortless cleaning: this is what the Philips Performer is all about. Combined with a hygienic filter and easy dustbag removal system the Performer takes care of all your dust and dirt.

Superior cleaning
- 2200 Watt motor generating max. 500 Watt suction power

Highly efficient anti-allergy system
- HEPA AirSeal plus HEPA 13 filter
- ECARF Seal of Quality for trusted results

Long lasting dust pickup
- s-bag in XXL 4 liter capacity for long-lasting performance

Outstanding results on carpets and furniture
- Turbo Brush nozzle removes 25% more hairs and dust

Easy cleaning, even around furniture
- TriActive nozzle with unique 3-in-1 action.

Short summary description Philips Performer FC9174/61 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag:

Philips Performer FC9174/61, 2200 W, Cylinder vacuum, Dry, Dust bag, 4 L, HEPA

Long summary description Philips Performer FC9174/61 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag:

Philips Performer FC9174/61. Maximum input power: 2200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product color: Black, Red, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.