Philips logo

Philips Performer Expert FC8727/09 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130830
Info modified on:
26 Jul 2024, 09:29:27
Long product name Philips Performer Expert FC8727/09 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag:

650 W, 30.2 l/s, 16.3 kPa, 5 l, HEPA 13, 8m, 5 kg

Philips Performer Expert FC8727/09 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag:

Full performance
Less energy consumption
The new Philips Performer Expert delivers highest dust pick-up ratings on all floors thanks to the AirflowMax technology and unique TriActiveMax nozzle, engineered for highest dust pick-up. Great cleaning results, even as the bag fills up!

Outstanding cleaning results
- Revolutionary AirflowMax technology for extreme performance
- Energy efficient motor for high-power results
- New 3-in-1 TriActiveMax nozzle maximizes dust pick-up

Ultimate convenience
- 5L dust capacity for longer cleaning
- SmartLock coupling to easily adjust to each cleaning task
- 11m long reach for convenient cleaning
- Remote control for no bend, with IR wireless technology

Integrated Anti-Allergy system
- HEPA13 with HEPA AirSeal retains more than 99% of dust
- Allergy friendly quality tested by ECARF
- s-bag Ultra Long Performance captures even more fine dust

Short summary description Philips Performer Expert FC8727/09 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag:

Philips Performer Expert FC8727/09, 650 W, Cylinder vacuum, Dry, Dust bag, 5 L, HEPA

Long summary description Philips Performer Expert FC8727/09 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag:

Philips Performer Expert FC8727/09. Maximum input power: 650 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product color: Blue

3D tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.