Philips logo

Philips BDP3200/98 DVD/Blu-Ray player Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79309
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips BDP3200/98 DVD/Blu-Ray player Black:

Philips BDP3200/98, Full HD, 1080p, 720p, 4:3, 16:9, 21:9, 12-bit/148.5MHz, DTS, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, 7.1 channels

Long summary description Philips BDP3200/98 DVD/Blu-Ray player Black:

Philips BDP3200/98. HD type: Full HD, Supported video modes: 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: DTS, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 105 dB. Video formats supported: AVCHD, DIVX HD, H.264, MKV, MPEG2, RM, RMVB, VC-1, WMV, XVID, Audio formats supported: AAC, DTS, MP3, PCM, WMA, Image formats supported: JPEG. Playback disc formats: MP3, Playback disc types: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Wi-Fi standards: 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.