Philips logo

Philips AJ3138/12 radio Clock Blue, White

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77584
Info modified on:
08 Mar 2024, 09:07:54
Product Brochure/Datasheet (1.4 MB)
Philips AJ3138/12 user manual (2.3 MB)
Bullet Points Philips AJ3138/12 radio Clock Blue, White:
  • - Recordable alarm
Long product name Philips AJ3138/12 radio Clock Blue, White:

Clock Radio Recordable alarm

Philips AJ3138/12 radio Clock Blue, White:

Wake up easy

Have your child wake up to his/her favourite fun sound or voice with the Philips clock radio. Exchangeable rings and buttons add personality while the nap timer lets you programme the clock without having to change the alarm settings.

Start the day your way
- Backlight blinking effect for wake up indication
- Exchangeable colour rings and knobs to match your personality
- Wake up to your favourite recorded sound or voice

Designed for your convenience
- Digital tuning with preset stations for extra convenience
- Large backlit LCD display for easy viewing in low light
- Mains or battery operated for flexible placement
- Nap timer for a short nap without changing alarm settings

Everything you need
- Weekday/weekend alarm setting to complement your lifestyle
- Gentle wake for a pleasant waking experience
- Adjustable repeat alarm for flexible extra snooze time
- Sleep timer helps you to drop off to your favourite music

Short summary description Philips AJ3138/12 radio Clock Blue, White:

Philips AJ3138/12, Clock, LCD, 5 digits, Blue, White, Rotary, AAA

Long summary description Philips AJ3138/12 radio Clock Blue, White:

Philips AJ3138/12. Radio type: Clock. Display type: LCD, Display digits: 5 digits. Product color: Blue, White, Volume control: Rotary. Battery type: AAA, Battery voltage: 1.5 V. Weight: 480 g

Reasons to buy
Video
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.