location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Evnia 8000 27M2N8500/00 computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD QDOLED White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Evnia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27M2N8500/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27M2N8500/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581806309
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 04:15:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Evnia 8000 27M2N8500/00 computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD QDOLED White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 67.3 cm (26.5") QDOLED OLED
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 360 Hz 0.03 ms 250 cd/m² 1500000:1
  • - Flicker-free technology
  • - G 83.7 W
Long product name Philips Evnia 8000 27M2N8500/00 computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD QDOLED White :
The long product name of Philips Evnia 8000 27M2N8500/00 computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD QDOLED White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gaming Monitor 27M2N8500 QD OLED gaming monitor
More>>>
Philips Evnia 8000 27M2N8500/00 computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD QDOLED White:
The official description of Philips Evnia 8000 27M2N8500/00 computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD QDOLED White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This monitor is built for gaming at high speeds. Its 360 Hz refresh rates, QD OLED panel and DisplayHDR TrueBlack 400 certification make it a combination of incredible speed and premium picture quality.

Short summary description Philips Evnia 8000 27M2N8500/00 computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD QDOLED White:
This short summary of the Philips Evnia 8000 27M2N8500/00 computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD QDOLED White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Evnia 8000 27M2N8500/00, 67.3 cm (26.5"), 2560 x 1440 pixels, Quad HD, QDOLED, 0.03 ms, White

Long summary description Philips Evnia 8000 27M2N8500/00 computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD QDOLED White:
This is an auto-generated long summary of Philips Evnia 8000 27M2N8500/00 computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD QDOLED White based on the first three specs of the first five spec groups.

Philips Evnia 8000 27M2N8500/00. Display diagonal: 67.3 cm (26.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: QDOLED, Response time: 0.03 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: White

Tilt, swivel and height-adjust for an ideal viewing position
Tilt, swivel and height-adjust for an ideal viewing position

The Compact Ergo Base is a people-friendly Philips monitor base that tilts, swivels and height-adjusts so each user can position the monitor for maximum viewing comfort and efficiency.

360 Hz refresh rate: For ultra-fast and ultra-clear gaming.
360 Hz refresh rate: For ultra-fast and ultra-clear gaming.

Be prepared to game up to 360 Hz with an accompanying picture definition that will leave a WOW factor. Reach goals and hit targets faster with show-stopping clarity: games will appear clean and crisp while you speed through levels and race through scenes.

Smart Crosshair: for better aim and more fun
Smart Crosshair: for better aim and more fun

Colour of Crosshair is set by default. When Smart Crosshair is on, the colour will change as a complementary colour to the background colour. Smart Crosshair enhances the aiming accuracy so you can spot the enemies more easily.

SmartImage game mode optimised for gamers
SmartImage game mode optimised for gamers

The new Philips gaming display has quick-access OSD fine-tuned for gamers, offering you multiple options. "FPS" mode (First person shooting) improves dark themes in games, allowing you to see hidden objects in dark areas. "Racing" mode adapts the display with the fastest response time and high colour, along with image adjustments. "RTS" mode (Real-time strategy) has a special SmartFrame mode that enables highlighting of specific area and allows for size and image adjustments. Gamer 1 and Gamer 2 enable you to save personal customised settings based on different games, ensuring best performance.

Ambiglow intensifies entertainment with a halo of light
Ambiglow intensifies entertainment with a halo of light

Ambiglow adds a new dimension to your viewing experience. The innovative Ambiglow technology enhances the content on the screen by creating a halo of light from the monitor. Its fast processor analyses the incoming image content and continuously adapts the colour and brightness of the emitted light to match the image. Especially suited for watching movies, sports or playing games, Philips Ambiglow offers you a unique and immersive viewing experience.

LowBlue mode and Flicker-free easy-on-the eyes viewing
LowBlue mode and Flicker-free easy-on-the eyes viewing

Our LowBlue Mode and Flicker-free technology have been developed to reduce eye strain and fatigue often caused by long hours in front of a monitor.

Low input lag reduces time delay between devices to monitor
Low input lag reduces time delay between devices to monitor

Input lag is the amount of time that elapses between performing an action with connected devices and seeing the result on screen. Low input lag reduces the time delay between entering a command from your devices to monitor, greatly improving play on twitch-sensitive video games, particularly important for playing fast-paced, competitive games.

True 10-bit display reproduces smoother gradients on visuals
True 10-bit display reproduces smoother gradients on visuals

With this Philips true 10-bit colour display, you can see colour-critical professional work of exceptional colour accuracy that meets professional standards. Compared with conventional 8-bit colour displays, this Philips monitor produces a more natural transition between hues for smoother gradients.

Crystal clear images with Quad HD 2560 x 1440 pixels
Crystal clear images with Quad HD 2560 x 1440 pixels

These Philips screens deliver Crystal Clear, Quad HD 2560 x 1440 or 2560 x 1080 pixel images. Utilising high-performance panels with a high-density pixel count, enabled by high bandwidth sources like USB-C, Displayport and HDMI, these new displays will make your images and graphics come alive. Whether you are a demanding professional who requires extremely detailed information for CAD-CAM solutions and uses 3D graphic applications, or a financial wizard working on huge spreadsheets, Philips displays will give you Crystal Clear images.

DisplayHDR™ True Black 400 delivers incredible shadow details
DisplayHDR™ True Black 400 delivers incredible shadow details

This Philips monitor is certified with VESA DisplayHDR™ True Black 400, delivering stunningly accurate shadow details with deeper blacks for a remarkable visual experience compared with conventional monitors of the same peak luminance. This Philips monitor comes with several HDR modes, each optimised for your usage scenarios: HDR Game, HDR Movie, HDR Photo and VESA DisplayHDR-certified level.

QD OLED for superior colours and vibrant visuals
QD OLED for superior colours and vibrant visuals

QD-OLED represents a hybrid approach that marries OLED panels and quantum dot technology. By combining what's best of both, QD-OLED guarantees high contrast, deep blacks and unlimited viewing angles, with a higher peak brightness and more vibrant colours.

Display
Display diagonal *
67.3 cm (26.5")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
QDOLED
Panel type *
OLED
Touchscreen *
No
Display brightness (peak)
1000 cd/m²
Display brightness (typical)
250 cd/m²
Response time
0.03 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1500000:1
Dynamic contrast ratio marketing name
Mega Infinity DCR
Maximum refresh rate *
360 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
Pixel pitch
0.2292 x 0.2292 mm
Pixel density
110.84 ppi
Horizontal scan range
30 - 510 kHz
Vertical scan range
48 - 360 Hz
Viewable size, horizontal
59 cm
Viewable size, vertical
33.4 cm
Display diagonal (metric)
67.3 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400 True Black
DDC/CI
Yes
Surface hardness
2H
Color depth
10 bit
Colour gamut standard
DCI-P3
Color gamut
98.5%
sRGB coverage (typical)
147.5%
NTSC coverage (typical)
120%
Adobe RGB coverage
118%
Display sRGB
Yes
Performance
Ambient lighting type
3-sided
Brand specific technologies
Crosshair
Fast charging
Yes
Component video sync
Separate sync
Flicker-free technology
Yes
Low Blue Light technology
Yes
Low input lag
Yes
Compatible operating systems
Mac OS X Windows 11 / 10
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Design
Market positioning *
Gaming
Product color *
White
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
2
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Ports & interfaces
HDCP
Yes
HDCP version
1.4/2.2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Swiveling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Number of OSD languages
21
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Power consumption (typical) *
83.7 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3658 m
Non-operating altitude
3658 - 12192 m
Weight & dimensions
Width (with stand)
609.3 mm
Depth (with stand)
274.5 mm
Height (with stand)
513.7 mm
Weight (with stand)
7.35 kg
Width (without stand)
609.3 mm
Depth (without stand)
61 mm
Height (without stand)
357.7 mm
Weight (without stand)
6 kg
Packaging data
Package width
780 mm
Package depth
141 mm
Package height
455 mm
Package weight
11 kg
Sustainability
Doesn't contain
Mercury, PVC/BFR
Recycling data
Post-consumer recycled plastic
35%
Technical details
Compliance certificates
RoHS
Other features
Picture-by-Picture (PbP)
Yes
Exterior finish type
Textured
Picture enhancement
SmartImage Game
Recyclable packaging material
100%
Delta E
2
Adaptive synchronization
Yes
EasyRead mode
Yes
LowBlue mode
Yes
Philips SmartUniformity
93 - 105%
Mean time between failures (MTBF)
30000 h
Country Distributor
España 1 distributor(s)
United Kingdom 2 distributor(s)