location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 23" Widescreen LCD FlatTV™ HDTV Monitor 58.4 cm (23") WXGA Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23" Widescreen LCD FlatTV™ HDTV Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23PF9945/12 show
Show alternative article codes used in the online market place
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 23" Widescreen LCD FlatTV™ HDTV Monitor 58.4 cm (23") WXGA Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23") LCD
  • - WXGA 1280 x 768 pixels
  • - 450 cd/m² 16 ms 400:1
  • - 100 W
Long product name Philips 23" Widescreen LCD FlatTV™ HDTV Monitor 58.4 cm (23") WXGA Silver 450 cd/m² :
The long product name of Philips 23" Widescreen LCD FlatTV™ HDTV Monitor 58.4 cm (23") WXGA Silver 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD TV 23inch Crystal Clear III Widescreen
More>>>
Philips 23" Widescreen LCD FlatTV™ HDTV Monitor 58.4 cm (23") WXGA Silver 450 cd/m²:
The official description of Philips 23" Widescreen LCD FlatTV™ HDTV Monitor 58.4 cm (23") WXGA Silver 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- DCDi by Faroudja Resolution Enhancement
DCDi enhances the quality of all images by eliminating the stair-step jagged edges so often seen on progressive scan displays. The result is natural images with exceptional detail.
- High Definition Capable
The high resolution of this LCD FlatTV™ [2.9 million pixels - 1024 x 768 (x3)] means that all of today’s highest quality signals will look their best when displayed on this set. Simply connect to any HDTV decoder (DBS, Cable, or off air) to experience HDTV at it’s best.
- 3 Line Digital Comb Filter
For the highest possible picture quality from R/F or Composite connections. Virtually eliminates horizontal and vertical hanging dots as well as dot crawl.
- Digital Crystal Clear III™
A powerful package of picture innovations including Dynamic Contrast and advanced 10 bit processing, DCC III offers 30% more contrast, more natural colors, and higher
levels of detail.
- Active Control PlusTM
By continually adjusting picture settings over 60 times per second,
Active Control Plus ensures that the viewing experience is always optimal. Changes in ambient light are even automatically compensated for!
- VESA Standard mounting pattern
VESA pattern guarantees compatibility with hundreds of innovative
mounting solutions.
- Dolby® Virtual Surround – 20 Watt RMS
Dolby® processing circuitry for enhanced surround sound effect creates the sensation of Dolby® Pro Logic without the hassle of additional rear speakers.
- Incredible SurroundTM
Dramatically expands the sound stage for enhanced stereo imaging and
dimensionality.
- 10 watt RMS Stereo Speakers
Exciting and lifelike sound.
- FM Radio Built In
A radio is included capable of storing 40 FM presets. On-Screen naming
makes navigation simple, and a handy Clock Screensaver is also included
for use while listening.

Short summary description Philips 23" Widescreen LCD FlatTV™ HDTV Monitor 58.4 cm (23") WXGA Silver 450 cd/m²:
This short summary of the Philips 23" Widescreen LCD FlatTV™ HDTV Monitor 58.4 cm (23") WXGA Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 23" Widescreen LCD FlatTV™ HDTV Monitor, 58.4 cm (23"), 1280 x 768 pixels, WXGA, LCD, Silver

Long summary description Philips 23" Widescreen LCD FlatTV™ HDTV Monitor 58.4 cm (23") WXGA Silver 450 cd/m²:
This is an auto-generated long summary of Philips 23" Widescreen LCD FlatTV™ HDTV Monitor 58.4 cm (23") WXGA Silver 450 cd/m² based on the first three specs of the first five spec groups.

Philips 23" Widescreen LCD FlatTV™ HDTV Monitor. Display diagonal: 58.4 cm (23"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 400:1. Product color: Silver

Display
Display diagonal *
58.4 cm (23")
HD type *
WXGA
Display technology *
LCD
Display brightness *
450 cd/m²
Response time
16 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
3D
Display resolution *
1280 x 768 pixels
TV tuner
Channels quantity
100 channels
Audio
RMS rated power *
10 W
FM radio
Yes
Design
Product color *
Silver
Performance
Teletext
100 pages
Power
Power consumption (typical) *
100 W
Weight & dimensions
Width (without stand)
704 mm
Depth (without stand)
80 mm
Height (without stand)
373 mm
Weight (without stand)
12 kg
Packaging content
Handheld remote control
Yes
Other features
Favorite pages quantity
4 pages
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 18:27:15
Uk has collected 1 expert review for Philips 23" Widescreen LCD FlatTV™ HDTV Monitor 58.4 cm (23") WXGA Silver 450 cd/m² but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Philips 23” Widescreen FlatTV™ 58.4 cm (23") WXGA 450 cd/m² Philips 23” Widescreen FlatTV™ 58.4 cm (23") WXGA 450 cd/m²
(show image)
23PF9956/12 23” Widescreen FlatTV™
Philips 23PF9945 58.4 cm (23") WXGA 450 cd/m² Philips 23PF9945 58.4 cm (23") WXGA 450 cd/m²
(show image)
23PF9945/12A 23PF9945
Country Distributor
United Kingdom 1 distributor(s)