location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Perixx PERIMICE-621 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Perixx Check ‘Perixx’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PERIMICE-621
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12296
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Perixx’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Perixx: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2024 09:42:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Perixx PERIMICE-621 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hand-friendly design sculpted shape
  • - Silent & durable click
  • - Receiver compartment
  • - Adjustable DPI
Warranty: 24-Month Limited
Long product name Perixx PERIMICE-621 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI :
The long product name of Perixx PERIMICE-621 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless, 2.4GHz, 10m, USB-A, 1600 DPI, 1 × AA (1.5 V), 112 × 71 × 40 mm, 66 g
More>>>
Short summary description Perixx PERIMICE-621 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI:
This short summary of the Perixx PERIMICE-621 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Perixx PERIMICE-621, Right-hand, Optical, RF Wireless + Bluetooth + USB Type-A, 1600 DPI, Pink

Long summary description Perixx PERIMICE-621 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI:
This is an auto-generated long summary of Perixx PERIMICE-621 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI based on the first three specs of the first five spec groups.

Perixx PERIMICE-621. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth + USB Type-A, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Batteries. Product color: Pink