location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5300 5.08 cm (2") 106.5 g Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0036245
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 5300 5.08 cm (2") 106.5 g Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gray
  • - 5.08 cm (2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
Long product name Nokia 5300 5.08 cm (2") 106.5 g Gray :
The long product name of Nokia 5300 5.08 cm (2") 106.5 g Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5300 Dark Grey
More>>>
Short summary description Nokia 5300 5.08 cm (2") 106.5 g Gray:
This short summary of the Nokia 5300 5.08 cm (2") 106.5 g Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5300, 5.08 cm (2"), 240 x 320 pixels, 1.3 MP, Bluetooth, Gray

Long summary description Nokia 5300 5.08 cm (2") 106.5 g Gray:
This is an auto-generated long summary of Nokia 5300 5.08 cm (2") 106.5 g Gray based on the first three specs of the first five spec groups.

Nokia 5300. Display diagonal: 5.08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 223 h. Weight: 106.5 g. Product color: Gray

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 21:08:59
Uk has collected 58 expert reviews for Nokia 5300 5.08 cm (2") 106.5 g Grey and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2013-11-20 21:08:41
Nokia has set out its stall for high end music mobiles with its N91 4GB and 8GB mobiles, but its also keen to scoop up some of the budget end of the market too. The Nokia 5300 XpressMusic is a handset clearly targeted at a young music-loving audience...
Good Music player controls, Compact design, Stereo FM radio...
Bad Average camera, Small onboard memory, No 3G...
Bottom line Nokia has set out its stall for high end music mobiles with its N91 4GB and 8GB mobiles, but its also keen to scoop up some of the budget end of the market too. The Nokia 5300 XpressMusic is a handset clearly targeted at a young music-loving audience...
80%
itreviews.com
Updated:
2013-11-20 21:08:41
Symbian S60 smartphone with music: Music and mobile phones go together like, well, like salt and pepper actually. There are good reasons why youd want to keep them well away from each other, but somehow they are pulled close by forces...
0%
3g.co.uk
Updated:
2013-11-20 21:08:49
The same could be said of the Sony Ericsson Walkman W950i, which excels as a music player, but struggles as a phone and is also a little larger than your average mobile. Bulk is certainly not an issue with the Nokia 5300, which is a very compact hands...
83%
T3.com
Updated:
2013-11-20 21:08:50
This handset looks a little simple, but its a creditable musical performer. Like Lily Allen. Playlists arent particularly sophisticated, but then with its sporty, rubberised case, this is clearly more of a device to shuffle tunes while you do the t...
Good Good sound quality.
Bad Puny battery life, Rubbish-sounding sliding action.
Bottom line A simple, sparky, sporty music phone, albeit one not from the top drawer...
60%
smh.com.au
Updated:
2013-11-20 21:08:57
The Nokia 5300 XpressMusic joins a growing rank of mobile phones that can play music - a feature thats fast becoming as common as a built-in camera. Where the Nokia differentiates itself is in its implementation, offering several...
80%
goodgearguide.com.au
Updated:
2013-11-20 21:08:57
The 5300 XpressMusic does a great job at merging an MP3 player with a mobile phone, but youll have to spring for a larger memory card to use it as an everyday player.
Good Unique design, external music buttons, adapter included for 3.5mm headphones, vibrant display, compact...
Bad Limited memory on flash card, average audio quality, mediocre camera The Final Word The 5300 XpressMusic does a great job at merging an MP3 player with a mobile phone, but youll have to spring for a larger memory card to use it as an everyday player.
Bottom line The 5300 XpressMusic does a great job at merging an MP3 player with a mobile phone, but youll have to spring for a larger memory card to use it as an everyday player.
70%
knowyourmobile.com
Updated:
2014-03-20 05:03:19
There are many handsets around designed to offer special features to fans of mobile music. Nokia’s 5300 XpressMusic is, as its name implies, one of them.This is a slider phone which means it is pretty small and tidy in the pocket and the hand. It measu...
Good Fantastic design, Dedicated music controls...
Bad Lack of built in memory, 1.3 megapixel camera...
Bottom line A music orientated phone with an unusual design that sets it apart...
60%
cgena.com
Updated:
2016-12-29 21:58:39
Reminds me of my bathroom soap - smooth sliding A slider phone in bar soap shape is the over-all look of Nokia 5300. At first glance, it's cheap looking as Nokia forget about elegance and sleekness in this phone. It measures 92.4 x 48.2 x 20.7 mm and w...
0%
Mobile88.com
Updated:
2016-12-29 21:58:39
It takes only a touch of a button to get the music playing and to switch tracks – all the buttons are located on the sides of the phone and within easy reach of your fingers as you hold the phone.
0%
thestar.com.my
Updated:
2016-12-29 21:58:39
Music to your ears By JO TIMBUONG 5300 XPRESS MUSIC (Nokia) Triband music phone Camera : 1.3-megapixels Display : 262,000 colours Messaging : SMS, MMS, audio messaging, e-mail Connectivity : GPRS, Bluetooth, infrared Phone memory : 32MB Expansion s...
Good Dedicated buttons for playing music; nice design; excellent battery life...
Bad Low resolution camera; battery compartment and memory slot not easily accessible.
Bottom line The 5300 looks nice, is designed to play music, packs lots of features, and is affordable. Is it too good to be true? THE glut of mobile phones in the market can really leave you spoilt for choice and here is another music phone for you to consider &ndash...
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 5300 5.08 cm (2") 106.5 g Red
(show image)
0036035 5300 0.00
(excl. VAT)
0 (incl. VAT)