Nobo logo

Nobo T-Cards planning board

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22337
Info modified on:
07 Mar 2024, 15:34:52
Long product name Nobo T-Cards planning board:

T-Cards Size 2

Short summary description Nobo T-Cards planning board:

Nobo T-Cards, 60 g, 61 mm, 86 mm, 20 mm, 70 g, Purple

Long summary description Nobo T-Cards planning board:

Nobo T-Cards. Weight: 60 g, Package width: 61 mm, Package height: 86 mm. Product color: Purple

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.