Nobo logo

Nobo Classic Freestanding 1000 x 700 mm Blue, Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59900
Info modified on:
14 Mar 2024, 19:19:16
Long product name Nobo Classic Freestanding 1000 x 700 mm Blue, Silver:

Classic Steel Mobile Magnetic Flipchart Easel with Extending Arms

Short summary description Nobo Classic Freestanding 1000 x 700 mm Blue, Silver:

Nobo Classic, Freestanding, 1000 x 700 mm, Portrait, Steel, Blue, Silver, 165 cm

Long summary description Nobo Classic Freestanding 1000 x 700 mm Blue, Silver:

Nobo Classic. Mounting type: Freestanding, Board size (W x D): 1000 x 700 mm, Orientation: Portrait. Height (min): 165 cm, Height (max): 195 cm, Weight: 1.57 kg. Package width: 844 mm, Package depth: 1255 mm, Package height: 185 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.