Neomounts logo

Neomounts PLASMA-W2500SILVER TV mount/stand 2.54 m (100") Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
457748
Info modified on:
06 Aug 2024, 16:53:09
Warranty:
5 year
Long product name Neomounts PLASMA-W2500SILVER TV mount/stand 2.54 m (100") Silver:

Neomounts Motorised TV/LFD Wall Mount for 42"-100" screen, Height Adjustable - Silver

Neomounts PLASMA-W2500SILVER TV mount/stand 2.54 m (100") Silver:

With the Neomounts PLASMA-W2500SILVER automatic height adjustable floor stand you place a large format flat screen on the floor and anchor it to the wall with the included wall mounts (7 cm distance). Get optimal positioning for both standing and seated audiences, in any application, in any part of your location. Perfect to use in a class room, boardroom, presentation room or public entrance.

The PLASMA-W2500SILVER is suited for screens between 42" - 100" and has a load capacity of 150 kg. The mount is suitable for screens with a VESA hole pattern of 200x200 to 800x600 mm.

The mobile electric floor lift is automatically height adjustable over a height of 50 cm with a remote control. From the floor to the center the distance of the screen is variable from 119-169 cm. The position can be perfectly leveled with four adjustable feet under the central column.

Behind the screen is a 6 cm deep space available to mount a media player or mini-computer. Cables can be guided at the back of the mount. The Neomounts PLASMA-W2500SILVER comes in a RAL 9006 color and all installation material is included with the product. Warranty: 5 year.

Short summary description Neomounts PLASMA-W2500SILVER TV mount/stand 2.54 m (100") Silver:

Neomounts PLASMA-W2500SILVER, 106.7 cm (42"), 2.54 m (100"), 200 x 200 mm, 800 x 600 mm, Steel, Silver

Long summary description Neomounts PLASMA-W2500SILVER TV mount/stand 2.54 m (100") Silver:

Neomounts PLASMA-W2500SILVER. Maximum weight capacity: 150 kg, Minimum screen size: 106.7 cm (42"), Maximum screen size: 2.54 m (100"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 800 x 600 mm. Height adjustment range: 1190 - 1690 mm. Product color: Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.