MSI logo

MSI Summit E16 Flip Evo A11MT-021 Intel® Core™ i7 i7-1195G7 Hybrid (2-in-1) 40.6 cm (16") Touchscreen Quad HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29815
Info modified on:
10 Mar 2024, 10:10:44
Short summary description MSI Summit E16 Flip Evo A11MT-021 Intel® Core™ i7 i7-1195G7 Hybrid (2-in-1) 40.6 cm (16") Touchscreen Quad HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

MSI Summit E16 Flip Evo A11MT-021, Intel® Core™ i7, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description MSI Summit E16 Flip Evo A11MT-021 Intel® Core™ i7 i7-1195G7 Hybrid (2-in-1) 40.6 cm (16") Touchscreen Quad HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

MSI Summit E16 Flip Evo A11MT-021. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1195G7. Display diagonal: 40.6 cm (16"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.