location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Moxa ThinkCore W345-LX ARM9 0.064 GB 0.016 GB Flash Linux USFF Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moxa Check ‘Moxa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCore W345-LX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W345LX show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Moxa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moxa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Moxa ThinkCore W345-LX ARM9 0.064 GB 0.016 GB Flash Linux USFF Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 14.4 W
  • - ARM9 0.192 GHz
  • - 0.064 GB
  • - 0.016 GB Flash Card reader integrated
  • - Ethernet LAN 10,100 Mbit/s
  • - Linux
Warranty: 5 years
Long product name Moxa ThinkCore W345-LX ARM9 0.064 GB 0.016 GB Flash Linux USFF Mini PC Black :
The long product name of Moxa ThinkCore W345-LX ARM9 0.064 GB 0.016 GB Flash Linux USFF Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCore W345-LX - RISC-based Ready-to-Run Wireless Embedded Computer with GSM/GPRS, 4 Serial Ports, LAN, SD, Relay Output, Linux OS
More>>>
Short summary description Moxa ThinkCore W345-LX ARM9 0.064 GB 0.016 GB Flash Linux USFF Mini PC Black:
This short summary of the Moxa ThinkCore W345-LX ARM9 0.064 GB 0.016 GB Flash Linux USFF Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Moxa ThinkCore W345-LX, 0.192 GHz, ARM9, 0.064 GB, 0.016 GB, Flash, Linux

Long summary description Moxa ThinkCore W345-LX ARM9 0.064 GB 0.016 GB Flash Linux USFF Mini PC Black:
This is an auto-generated long summary of Moxa ThinkCore W345-LX ARM9 0.064 GB 0.016 GB Flash Linux USFF Mini PC Black based on the first three specs of the first five spec groups.

Moxa ThinkCore W345-LX. Processor frequency: 0.192 GHz, Processor family: ARM9. Internal memory: 0.064 GB. Total storage capacity: 0.016 GB, Storage media: Flash, Card reader integrated. Operating system installed: Linux. Power supply: 14.4 W. Chassis type: USFF. Product type: Mini PC. Weight: 195 g. Product color: Black

Country Distributor
Danmark 1 distributor(s)